location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z27n G2 PC-skjerm 68,6 cm (27") 2560 x 1440 piksler Quad HD LED

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z27n G2
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MN53A4
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905471515 show
Kategori:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
PC-skjermer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 Dec 2024 17:24:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Produkt Brosjyre / Datablad (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z27n G2 PC-skjerm 68,6 cm (27") 2560 x 1440 piksler Quad HD LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 piksler 16:9
  • - 5 ms 350 cd/m² 1000:1
  • - 45 W
More>>>
Flere skjermer gir god produktivitet uten forstyrrelser
Flere skjermer gir god produktivitet uten forstyrrelser

Strømlinjeformet visning på flere skjermer[1] med en tresidig mikrokantinnfatning, fleroppgavekjøring og seriekobling av opptil to skjermer per arbeidsstasjon med DisplayPort™. Få imponerende bilder fra oppløsningen på 2560 x 1440[2], størrelsesforhold på 16:9 og mer enn tre millioner piksler.

Utenomjordiske farger rett ut av esken
Utenomjordiske farger rett ut av esken

Konsekvente, presise farger over forskjellige skjermer og fra prosjekt til prosjekt er enklere enn noensinne med fargekalibrering fra fabrikken, fra aller første gangen du slår på.

Kvalitet helt fra starten

Vi tester alle HP Z-skjermer grundig for å sikre at de er en pålitelig og langvarig visuell løsning, og understøtter det med HP Zero Bright Dot Guarantee[3], HPs strengeste retningslinjer for piksler, som erstatter skjermen hvis én eneste strålende delpiksel svikter. [4]

Tilkobling som er klar for fremtiden
Tilkobling som er klar for fremtiden

Gjør det enkelt én USB-C™-kabel for video- og datatilkobling som er klar for fremtidige generasjoner av HP-arbeidsstasjoner. VGA, HDMI og DisplayPort™ er kompatible med flere generasjoner, og en treporters USB 3.0-hub som gir praktisk støtte for enhetstilkobling.

Store ideer på liten plass
Store ideer på liten plass

Få mest mulig ut av arbeidsplassen du har tilgjengelig, ved å montere kraftige maskiner som HP Z2 Mini-arbeidsstasjon rett bak skjermen, for en kompakt, effektiv og plassbesparende løsning. [5]

Splitt og hersk

Utform skjermen for måten du arbeider på med HP Display Assistant-programvare, som tillater skjermoppdeling og bidrar til å hindre tyveri ved å dimme en skjerm som kobles fra uten godkjenning.

Finn din favorittposisjon
Finn din favorittposisjon

Arbeid komfortabelt med en tilpassbar vri- og roteringsfunksjon og høydejustering på opptil 150 mm. Gjør arbeidsflyten enklere med automatisk innholdsrotasjon mellom stående og liggende modi. [6]

Klikk eller ring for støtte

Slapp av, vel vitende om at IT-investeringen støttes av en treårig begrenset standardgaranti. Velg valgfrie HP Care Pack-tjenester hvis du vil utvide beskyttelsen. [4]

Gjør den til din egen

Lag en komplett løsning med valgfritt HP-tilbehør konstruert og testet for å fungere med skjermen. [9]

Vær ansvarsbevisst.
Vær ansvarsbevisst.

Reduser strømforbruket og bidra til å senke kostnadene med en intelligent, energieffektiv lavhalogen-skjerm som er ENERGY STAR®-sertifisert, TCO-kvalifisert og EPEAT® Gold-registrert, og som har kvikksølvfri skjermbakbelysning og arsenfritt glass. [7,8]

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
2560 x 1440 piksler
HD-type *
Quad HD
Naturlig sideforhold *
16:9
Skjermteknologi *
LED
Paneltype *
IPS
Berøringsskjerm *
No
Skjermlysstyrke (typisk)
350 cd/m²
Oppdateringsresponstid *
5 ms
Skjermform *
Flat
Støttede grafikkoppløsninger
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Kontrastforhold *
1000:1
Kontrastforhold (dynamisk)
10000000:1
Synsvinkel, horisontal
178°
Synsvinkel, vertikal
178°
Display antall farger *
16.78 million farger
Pikselbredde
0,233 x 0,233 mm
3D
No
Ytelse
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Innebygde høyttalere *
No
Innebygd kamera *
No
Design
Markedsplassering *
Forretning
Tilkoblingsevne
Innebygd USB-hub *
Yes
USB-hub-versjon
3.2 Gen 1 (3.1 Gen 1)
USB oppstrømsporttype
USB Type-C
Antall oppstrømsporter
1
Antall USB Type-A nedstrømsporter
3
Antall USB Type-C nedstrømsporter
2
DVI-port
Yes
HDMI *
Yes
Antall HDMI-porter
1
HDMI-versjon
2.0
Antall DisplayPorts
1
DisplayPort-versjon
1.2
Tilkoblingsevne
Lydutgang
Yes
HDCP
Yes
Ergonomi
VESA-montering *
Yes
Panelmonterbart grensesnitt
100 x 100 mm
Kabellåsport *
Yes
Høydejustering *
Yes
Justerbar høyde (maks)
15 cm
Omdreiningsakse/midtpunkt
Yes
Svingvinkel
0 - 90°
Dreibar
Yes
Dreietapp/dreiemekanisme
-45 - 45°
Vippjustering
Yes
Vippevinkelområde
-5 - 22°
Energihåndtering
Strømforbruk (vanlig bruk) *
45 W
Strømforbruk (standby) *
0,5 W
Strømforbruk (maks.)
96 W
AC-inngangsspenning
100 - 240 V
AC-inngangsfrekvens
50 - 60 Hz
Årlig energiforbruk
62 kWh
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Oppbevaringstemperaturomåde (Celsius)
-20 - 60 °C
Relativ luftfuktighet under drift (H-H)
20 - 80%
Lagringsrelativ fuktighet
5 - 95%
Vekt og dimensjoner
Bredde (med stativ)
613 mm
Dybde (med stativ)
214 mm
Høyde (med stativ)
509 mm
Vekt (uten stativ)
8 kg
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Andre funksjoner
Opprinnelsesland
China
Av/på-bryter
Yes
Innebygd TV-mottaker
No
Energieffektivitetsklasse (gammel)
B