location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 27-cb1076no Bundle All-in-One PC

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 27-cb1076no Bundle All-in-One PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80S95EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497215878 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 03:22:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP All-in-One 27-cb1076no Bundle All-in-One PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Alt-i-ett PC Hvit 65 W
  • - Intel® Core™ i5 i5-1235U Prosessorkjerner: 10
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Rask ytelse med rikelig lagringsplass
Rask ytelse med rikelig lagringsplass

Få oppgavene unna raskt og enkelt med ytelsen til en Intel®-prosessor[1] og rikelig med lagringsplass.

Oppslukende underholdning i Full HD
Oppslukende underholdning i Full HD

Få en bedre visningsopplevelse med FHD[2] krystallklare bilder fra enhver vinkel på en 3-sidet mikro-kantskjerm.

Laget med tanke på planeten
Laget med tanke på planeten

AiO-designet vårt inneholder bærekraftige materialer som plast som ellers ville havnet i havet[3] og resirkulert plast fra forbrukere[4].

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [6]

Intel® Iris® Xᵉ-grafikk

Imponerende ytelse for kreativitet, gaming og underholdning. Grafikkytelse på et nytt nivå og krystallklare bilder – alt i en praktisk tynn og lett bærbar PC. [7]

Bygd for å vare

Livet kan være uforutsigbart, men PC-en fra HP bør ikke være det. De stasjonære PC-ene våre har gjennomgått over 230 separate tester, alt for å tilby overlegen holdbarhet og pålitelighet. [8]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [2]

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [9]

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [10]

HP QuickDrop

Du kan overføre bilder, videoer, dokumenter og mer trådløst mellom PC-en og mobilenheten din.

Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

To mikrofoner

De to mikrofonene og programvaren med avansert støyreduksjon gjør at du alltid har en krystallklar stemme når du videoprater eller tar opp lyd. [13]

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [14]

Kommunikasjon er enkelt

Del humøret ditt enkelt med Emoji-tasten på tastaturet, og aktiver tale til tekst (mikrofon kreves) med Diktat-tasten.

Få et nytt perspektiv
Få et nytt perspektiv

Med Windows 11 får du et rolig og kreativt område hvor du kan la fantasien flyte gjennom en ny opplevelse. Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [5]

HP Wide Vision FHD med kameralukker
HP Wide Vision FHD med kameralukker

Med et personvernskamera som kan lukkes når du ikke bruker det, og et bredt synsfelt på 88 grader, kan du videochatte med hele familien eller vennegrupper i flotte detaljer.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
12th gen Intel® Core™ i5
Prosessormodell *
i5-1235U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,4 GHz
Ytelseskjerner
2
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,4 GHz
Effektiv maks turbofrekvens
3,3 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Konfigurerbar TDP-ned
12 W
Prosessor grunnkraft
15 W
Maksimal turbokraft
55 W
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnespor
2x SO-DIMM
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
1080p
Kamera HD-type
HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtec RTL8822CE
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Stjernehvitt
Produktfarge *
Hvit
Kabellåsport
Yes
Kabellåstype
Kensington
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Prosessor spesielle funksjoner
Prosessorkonfigurasjon (maks.)
1
Special features
HP frontkamera
HP Wide Vision FHD
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP
HP GTIN (EAN/UPC)
197497215878
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Bredde (med stativ)
612,6 mm
Dybde (med stativ)
208 mm
Høyde (med stativ)
475,8 mm
Vekt (med stativ)
6,59 kg
Vekt
6,59 kg
Pakkebredde
850 mm
Pakkedybde
295 mm
Pakkehøyde
705 mm
Pakkevekt
13 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Bærekraftige teknologier og materialer
15% resirkulert plast fra forbruker, Havbundet plast
Emballasjeinnhold
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Kablingsteknologi
10/100/1000Base-T(X)
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Antall ledige interne minneutvidelsesplasser
2
Krav til strømforsyning
65 W
IR-kamera
Yes