location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x360 Fortis G11 Intel® N N200 Laptop 29,5 cm (11.6") Berøringsskjerm HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x360
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis G11
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
816L7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497613513 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 01 Jul 2024 11:58:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro x360 Fortis G11 Intel® N N200 Laptop 29,5 cm (11.6") Berøringsskjerm HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Laptop Clamshell Sort
  • - Intel® N N200 Prosessorkjerner: 4
  • - Berøringsskjerm 29,5 cm (11.6") HD 1366 x 768 piksler IPS Gloss
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/bredbåndsforbindelse Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 11 Pro
More>>>
Robust både innvendig og utvendig

Hold deg produktiv ute på tur med en robust HP Pro x360 Fortis, designet med forsterkede interne komponenter.

360-graders hengsel

Få jobben gjort, ta notater, del innhold og kos deg med fire allsidige bruksmoduser.

Beskyttet av HP Wolf Security

HP Wolf Security for Business gir et maskinvarestyrt og motstandsdyktig forsvar som alltid er på.[3]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

HP Sure Sense

Skadelig programvare endres stadig, og tradisjonelle antivirusprogrammer kan ikke alltid gjenkjenne angrep. Beskytt PC-en mot ukjente angrepsformer ved hjelp av HP Sure Sense, som bruker kunstig intelligens med dyp læring for å tilby eksepsjonell beskyttelse mot avansert skadelig programvare.

Raskt og effektivt trådløst LAN

Bærbarheten til PC-en din og påliteligheten til en rask tilkobling er avgjørende for hvor du kan jobbe. Få en rask og pålitelig forbindelse i tette trådløse miljøer med høyhastighets Wi-Fi 6. [1]

Jobb uten avbrudd

Hold produktiviteten oppe og nedetiden nede med de fullt integrerte og automatiserte funksjonene i HP BIOSphere Gen6-firmwareøkosystemet. PC-ene dine har ekstra beskyttelse takket være automatiske oppdateringer og sikkerhetskontroller. [2]

Sett fart på grunnleggende IT-administrasjon

HP Manageability Integration Kit gir deg rask bildeopprettelse og administrasjon av maskinvare, BIOS og sikkerhet igjennom Microsoft System Center Configuration Manager. [6]

Hjelp oss med å beskytte vår felles fremtid

100 % av HPs PC-er, arbeidsstasjoner og skjermer lansert siden 2022 inneholder resirkulerte materialer.[14]

Design
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2023
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
29,5 cm (11.6")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
Yes
HD-type
HD
Paneltype
IPS
Skjermoverflate
Gloss
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
29,5 cm
RGB-fargerom
NTSC
Fargespekter
50%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® N
Prosessormodell *
N200
Prosessorkjerner
4
Boostfrekvens prosessor
3,7 GHz
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
On-board
Maksimalt internminne *
8 GB
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
128 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
128 GB
Antall SSD-er installert
1
SSD-kapasitet
128 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
Nettverksbygging
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.0b
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Hakke- og sølbestandig
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Tastatur i Chiclet-stil
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Hotkey-støtte; HP Support Assistant; HP Easy Clean; myHP; HP personverninnstillinger; HP-varslinger; HP Classroom Manager (selges separat); HP PC-maskinvarediagnostikk for Windows; HP Services Scan; Bulb Digital Portfolio (nedlasting); FluidMath (nedlasting); Kortext e-Library (nedlasting); HP Smart Support (nedlasting)
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP sikkerhetsverktøy
Absolute persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; HP Sure Sense; BIOS-oppdatering via nettverk; HP BIOSphere Gen6; TPM 2.0 innebygd sikkerhetsbrikke (Common Criteria EAL4+ og FIPS 140-2 Nivå 2-sertifisert); HP Sure Start Gen7; HP Wake on WLAN
HP administrasjonsverktøy
HP Client Management Script Library (nedlasting); HP Driver Packs (nedlasting); HP Client Catalog (nedlasting); HP Manageability Integration Kit Gen4 (nedlasting); HP Image Assistant Gen5 (nedlasting); HP Patch Assistant (nedlasting); HP Connect for Microsoft Endpoint Manager
HP-segment
Forretning
HP GTIN (EAN/UPC)
197497613513
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
42 Wh
Batterivekt
225 g
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Power Delivery
Yes
Sikkerhet
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
Halogenfattig; Bulkemballasje tilgjengelig; Emballasjekartongen inni boksen er 100 % bærekraftig hentet og resirkulerbar; Utvendig emballasje og bølgepapputer er 100 % bærekraftig produsert og resirkulerbare; 20 % resirkulert plast fra forbruker; Høyttalerkabinett og systemvifte av plast som ellers ville havnet i havet
Vekt og dimensjoner
Bredde
297 mm
Dybde
203,7 mm
Høyde
21,2 mm
Vekt *
1,47 kg
Datainnpakking
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøyde
260 mm
Emballasjeinnhold
Pekepenn
Yes
Andre funksjoner
Antall høyttalere
2