location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon® W w5-2465X 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Arbeidsstasjon AI Workstation Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F65ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961473865 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 Jul 2025 11:08:55
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon® W w5-2465X 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Arbeidsstasjon AI Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Arbeidsstasjon Sort
  • - Intel® Xeon® W w5-2465X 3,1 GHz Prosessorkjerner: 16
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 1 TB SSD
  • - Ethernet/bredbåndsforbindelse
  • - Windows 11 Pro
More>>>
Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Intel Xeon W-prosessor

Oppnå optimalisert ytelse enten den profesjonelle applikasjonen utnytter høyt kjerneantall eller høy frekvens med Intel Xeon W-prosessoren.[1]

Grafikk av profesjonell klasse

Kjør avanserte videoredigerings-, maskinlærings- og simuleringsprosjekter

Ultraraske minnekonfigurasjoner

Akselerer arbeidsflyten din. Få unna minneintensive arbeidsoppgaver med rask ytelse for rendring, simulering, maskinlæring og videoredigering.

Profesjonell ytelse. Ekstraordinære utvidelsesmuligheter.

Håndter intense arbeidsflyter med opptil 2 avanserte profesjonelle GPU-er, 26 kjerner[1] i en neste generasjons Intel Xeon W-prosessor og 512 GB minne[2]. Utvid enkelt etter hvert som arbeidet utvikler seg med verktøyfri tilgang, 5 PCIe-spor og 2 NVMe-brønner tilgjengelig foran. [3]

Konstruert for å holde seg kjølig og stille.

Press den stasjonære arbeidsstasjonen til det ytterste uten forstyrrende støy. Smarte viftekontroller sørger for et tilnærmet lydløst system ved å fininnstille viftehastigheter i sanntid ved bruk av over 20 temperatursensorer. Nøyaktig plasserte ventiler og kanaler effektiviserer luftstrømmen og fjerningen av varmen.

Skap AI-innovasjon

Få fart på AI-utvikling og -inferenser med Z4 AI-arbeidsstasjonen med opptil 2 NVIDIA RTX™ 6000 Ada-generasjons GPU-er[4] som leverer opptil 4371 AI-TOPS for avansert AI. Behandle proprietær data sikkert på en lokal arbeidsstasjon for å få innsikt raskere.

Utformet med tanke på miljøet.

Hos HP bryr vi oss om hvordan produktene våre påvirker mennesker, samfunn og planeten. Derfor inneholder Z4 40 % resirkulert plast,[5] 10 % resirkulert metall, 100 % bærekraftig produsert ytteremballasje og er EPEAT Gold Climate+-registrert.[ 6,7]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Xeon® W
Prosessormodell *
w5-2465X
Prosessorkjerner
16
Prosessortråder
32
Boostfrekvens prosessor
4,5 GHz
Prosessorfrekvens *
3,1 GHz
Ytelseskjerner
16
Processor cache
33,75 MB
Cachetype prosessor
L3
Prosessor grunnkraft
200 W
Maksimal turbokraft
240 W
Minne
Internminne *
64 GB
Maksimalt internminne *
512 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
2 x 32 GB
Minnespor
8x DIMM
Minneklokke-hastighet
4800 MHz
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
SSD-formfaktor
M.2
Grafikk
On-board grafikkort *
No
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
USB Power Delivery
Yes
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Fiber-NIC-port (Flex I/O)
Yes
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Antall 3.5" bays
4
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Introduksjonsår
2023
Design
Opprinnelsesland
Tsjekkisk Republikk
Ytelse
Markedsplassering
Ytelse
Systemkort kretsoppsett
Intel W790
Lydbrikke
Realtek ALC3205-CG
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Produkttype *
Arbeidsstasjon
Trusted Platform Module (TPM)-versjon
2.0
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP Performance Advisor; HP Support Assistant; HP PC-maskinvarediagnostikk for Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Fullvolumkryptering; HP Secure Erase; Feste for Kensington-lås; Sikker autentisering; TPM 2.0-sertifisert; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP plattformsertifikat; HP Sure Start; HP Sure Recover; Selvkrypterte stasjoner
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (nedlasting); HP BIOS Configuration Utility (nedlasting); HP Smart-kundestøtte
HP programvare medfølger
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
HP Kunstig intelligens
AI Workstation
HP GTIN (EAN/UPC)
197961473865
HP-segment
Forretning
Energihåndtering
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Bærekraftige teknologier og materialer
Halogenfattig; 40 % resirkulert plast fra forbruker; 25 % ITE-utledet sluttet sirkel-plast; Bulkemballasje tilgjengelig; Ekstern strømforsyning 90 % effektivitet; Plastinnlegg inneholder 80 % resirkulert innhold; Plast som ellers ville havnet i havet i systemvifte; 10 % resirkulert metall fra industrien; Emballasjekartongen inni boksen er 100 % bærekraftig hentet og resirkulerbar
Vekt og dimensjoner
Bredde *
168,9 mm
Dybde *
444,5 mm
Høyde *
386,1 mm
Vekt *
10,5 kg
Pakkebredde
314 mm
Pakkedybde
572 mm
Pakkehøyde
563 mm
Pakkevekt
14,3 kg
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Tastaturtype
USB
Produsentgaranti
Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land.
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)