location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX Mobil arbeidsstasjon 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
863L8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961473797 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 04:58:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX Mobil arbeidsstasjon 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Mobil arbeidsstasjon Clamshell Sølv
  • - Intel® Core™ i9 i9-13950HX 2,2 GHz Prosessorkjerner: 24
  • - 40,6 cm (16") WQUXGA 3840 x 2400 piksler IPS 16:10
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2,51 TB SSD
  • - NVIDIA RTX 4000 Ada 12 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Håndter flere tunge arbeidsflyter – samtidig

Få unna grafikktunge prosjekter med Intel® CPU i stasjonær klasse[1] og integrert eller diskret grafikk.[3]

Oppgrader. Utvid. Utvikle

Få lagring og minne på stasjonært nivå med gode utvidelsesmuligheter. Med verktøyfri tilgang til komponenter er det enkelt å utvide.

Tynn innfatning som forbedrer skjermområdet

Gi prosjektene liv på en flott skjerm, og se mer av skjermbildet med et design med slank innfatning.

Skap. Kommuniser. Samarbeid

Samarbeid effektivt på krevende prosjekter. KI-forbedret 5 MP-kamera med automatisk innramming[7] gir deg bedre bildekvalitet selv i dårlig lys, og KI-støydempingsprogramvare[8] blokkerer bakgrunnsstøyen slik at du kan koble til sømløst fra nesten hvor som helst.

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Intel® Core™ i9-prosessor

Skaff deg høy ytelse til intense oppgaver som rendering og videoredigering med Intel® Core™ i9-prosessoren. [1]

HP Z Turbo Drive-høyhastighetslagring

Arbeid hvor du vil uten begrensninger med lokal PCIe-lagringsplass som er opptil 6 ganger raskere enn en SATA-SSD, og opptil 21 ganger raskere enn med tradisjonelle harddisker. [2]

Sølebestandig tastatur

Uhell kan skje ‒ og det er derfor vi har designet vårt tastatur med drenering slik at mindre søl kan renne ut i bunnen og enkelt kan fjernes.

Bransjeledende sikkerhetsfunksjoner

Avanserte sikkerhetsfunksjoner leveres som standard. Systemsikringer som HP Sure Start – bransjens første selvreparerende BIOS – betyr at enheten er godt sikret. Det samme gjelder dataene og identiteten din.

Design
Produkttype *
Mobil arbeidsstasjon
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Ytelse
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
40,6 cm (16")
Skjermoppløsning *
3840 x 2400 piksler
Berøringsskjerm *
No
HD-type
WQUXGA
Paneltype
IPS
Naturlig sideforhold
16:10
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
500 cd/m²
Diagonal skjermstørrelse
40,6 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
13th gen Intel® Core™ i9
Prosessormodell *
i9-13950HX
Prosessorkjerner
24
Prosessortråder
32
Boostfrekvens prosessor
5,5 GHz
Prosessorfrekvens *
2,2 GHz
Processor cache
36 MB
Cachetype prosessor
L3
Minne
Internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
5600 MHz
Minnefordeling
2 x 32 GB
Minnespor
4x SO-DIMM
Maksimalt internminne *
128 GB
Minnekanaler
Tokanals
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
2,51 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
2,51 TB
Antall SSD-er installert
2
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA RTX 4000 Ada
Diskret grafisk adapter hukommelse
12 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Antall diskrete grafikkadaptere
1
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
IR-kamera
Yes
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall mini DisplayPorts
1
Antall Thunderbolt 4-porter
2
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Ytelse
Systemkort kretsoppsett
Intel WM790
Tastatur
Spesielle egenskaper
Roiskesuojattu
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Inngangsenhetsmodell
HP Premium Quiet -näppäimistö
Software
Forhåndsinnstallert programvare
Bing-søk etter IE11; HP Hotkey-støtte; HP Noise Cancellation-programvare; HP Recovery Manager; HP Support Assistant; HP JumpStart; Støtte for Native Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; myHP; HP personverninnstillinger; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 og Office (selges separat og Internett-tilgang kreves for aktivering); HP Presence
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
HP Device Access Manager; HP Godkjenning ved oppstart; HP Security Manager; Master Boot Record-sikkerhet; Autentisering før oppstart; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; Nano sikkerhetslåsspor; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core; Fysisk kameralukker; HP Personvernsnøkkel
HP administrasjonsverktøy
HP Power Manager
HP-segment
Forretning
HP GTIN (EAN/UPC)
197961473797
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
8
Batterikapasitet *
95 Wh
Energihåndtering
AC-adapter energitap
230 W
DC-inngangskontakt
Yes
USB Power Delivery
Yes
Sikkerhet
Kabellåsport
Yes
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Bærekraftige teknologier og materialer
Halogenfattig
Vekt og dimensjoner
Bredde
363 mm
Dybde
250,6 mm
Høyde
28,6 mm
Vekt *
2,4 kg
Datainnpakking
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøyde
345 mm
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
330
Karbonutslipp, produksjon (kg CO2e)
303
Karbonutslipp, logistikk (kg CO2e)
27
Karbonutslipp, end-of-life (kg CO2e)
1
Totale karbonutslipp, uten bruksfase (kg CO2e)
3
Emballasjeinnhold
Tastatur medfølger
Yes
Tekniske detaljer
URL for generell produktsikkerhetsforordning (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Antall høyttalere
2