location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT14-0710no Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT14-0710no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86K11EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497604276 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 03:47:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L GT14-0710no Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 800 W
  • - Intel® Core™ i7 i7-12700 2,1 GHz Prosessorkjerner: 12
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3070 8 GB Intel UHD Graphics 770
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Kraftig prosessor til handlingsfylt gaming
Kraftig prosessor til handlingsfylt gaming

Klar for toppytelse med en Intel®-prosessor[1], strålende grafikk og en frontvifte på 120 mm som holder temperaturen nede.

Tilpass med OMEN Gaming Hub
Tilpass med OMEN Gaming Hub

Tilpass og oppgrader etter eget behov med OMEN Gaming Hub og tilgang til interne komponenter uten verktøy[2].

Vis frem spillet med stil
Vis frem spillet med stil

Få en førsteklasses gaming-opplevelse med dette moderne gaming-tårnet, komplett med full RGB-kontroll, og som du kan bygge om selv .

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [4]

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

DTS: X® Ultra Technology

Ved å produsere ekte, romlig nøyaktig 3D-lyd gjennom et hvilket som helst headsett, tilbyr denne teknologien spesielt innstilte lydmoduser for forskjellige spilltyper for å gi en best mulig underholdningsopplevelse. [6]

USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps. [7]

Bærekraftig design

Siden små ting utgjør en stor forskjell, er dette produktet designet med bærekraftige materialer som vannbasert maling. [10]

Ultimat spilling

GeForce RTX™ 3070 drives av Ampere – NVIDIAs 2. generasjons RTX-arkitektur – og gir deg ytelsen du trenger til å spille selv de mest krevende spillene. [5]

HyperX® DDR4-minne

Med opptil 16 GB rask HyperX® DDR4-3200 RAM gir du et løft til alt fra fleroppgavekjøring til spilling.

Enkelt tilkoblet

Svært raske gigabit datahastigheter med kombinert Wi-Fi 6 (2x2) og Bluetooth® 5.3 [9]

McAfee® LiveSafe™

Beskytt operativsystemet ditt med et gratis 30-dagers McAfe®e LiveSafe™-abonnement. [11]

OMEN Gaming Hub

Med OMEN Gaming Hub har du alt du trenger for få å en bedre gaming-opplevelse, samlet på ett sted. OMEN Gaming Hub har alt fra programvarejustering til maskinvarekontroll og livetjenester, som enkelt hever nivået på gamingen.

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [3]

Kun USB Type-C® 10 Gbps signalhastighet
Kun USB Type-C® 10 Gbps signalhastighet

Koble til ekstern lagring med denne USB-C™-porten med signalhastighet på 10 Gb/s. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [8]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
12th gen Intel® Core™ i7
Prosessormodell *
i7-12700
Prosessorkjerner
12
Prosessortråder
20
Boostfrekvens prosessor
4,9 GHz
Prosessorfrekvens *
2,1 GHz
Processor cache
25 MB
Cachetype prosessor
L3
Busstype
DMI4
Antall installerte prosessorer
1
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
3200 MHz
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 3070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
2
Intel
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall DisplayPorts
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Tilkoblingsevne
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Svart, mørk krom-logo
Volum
25 l
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel H670
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS:X Ultra
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, Tilbud på 12 måneders McAfee LiveSafe™ med dette produktet, 1-måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Prosessorkonfigurasjon (maks.)
1
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Extreme Memory Profile (XMP)
Yes
Special features
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
197497604276
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
800 W
80 PLUS-sertifisering
80 PLUS Gold
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
165 mm
Dybde *
396,1 mm
Høyde *
448 mm
Vekt *
12,3 kg
Pakkebredde
498 mm
Pakkedybde
299 mm
Pakkehøyde
570 mm
Pakkevekt
14,2 kg
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Antall ledige interne minneutvidelsesplasser
2
Grafikkadaptergrensesnitt
PCIe x16