location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 260 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
884W9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498257792 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Apr 2025 10:41:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
Bullet Points HP Pro Mini 260 G9 Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stadfestet produktivitet Mini PC Sort 65 W
  • - Intel® Core™ i5 i5-1235U 1,3 GHz Prosessorkjerner: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Ytelse i virksomhetsklassen

Opplev god ytelse for dagligdagse oppgaver med den nyeste Intel®-prosessoren[2] og flere lagringsalternativer.

Essensiell tilkobling

Den nyeste Wi-Fi 6E[5] for WLAN-funksjonen gir en pålitelig og rask tilkobling som støtter bedriftens behov.

Allsidig distribusjon

Utnytt det kompakte chassiset til Mini-enheten med tilbehørsalternativer som gir deg et svært strømlinjeformet oppsett for arbeidsområdet.

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Høy ytelse, høy bærbarhet

Med en 12. generasjons Intel® Core™-prosessor får du den eksepsjonelle kombinasjonen av responsiv ytelse, tilkoblingsmuligheter og hastighet du trenger for å komme i gang raskt og pålitelig. [2]

Enkel PC-administrasjon

Bruk mindre tid og kom direkte til oppdateringene du trenger, med HP Support Assistant. [1]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
12th gen Intel® Core™ i5
Prosessormodell *
i5-1235U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,4 GHz
Prosessorfrekvens *
1,3 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Konfigurerbar TDP-ned
12 W
Minne
Internminne *
8 GB
Maksimalt internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
2x SO-DIMM
Minneklokke-hastighet
3200 MHz
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
Tilkoblingsevne
HDMI-versjon
1.4b
Antall DisplayPorts
1
DisplayPort-versjon
1.4a
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Kombinert hodetelefon/mikrofonport
Yes
Kommunikasjonsserieporter
1
Totalt antall SATA-kontakter
1
Design
Chassis-type *
Mini PC
Antall 2.5" bays
1
Kabellåsport
Yes
Produktfarge *
Sort
Ytelse
Markedsplassering
Stadfestet produktivitet
Lydbrikke
Realtek ALC3205
Innebygde høyttalere
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Produkttype *
Mini PC
Trusted Platform Module (TPM)-versjon
2.0
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP-varslinger; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP personverninnstillinger; HP PC-maskinvarediagnostikk for Windows; HP Desktop Support Utilities; MyHP; HPX for CMIT
Prosessor spesielle funksjoner
Prosessorkonfigurasjon (maks.)
1
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Oppstartspassord (via BIOS); Deaktivering av SATA-port (via BIOS); Oppsettpassord (via BIOS); Støtte for enheter med kabinetthengelås og kabellåser; Aktivering / deaktivering av USB (via BIOS); Seriell aktivering / deaktivering (via BIOS); HP DriveLock og automatisk DriveLock; Trusted Platform Module TPM 2.0 innebygd sikkerhetsbrikke ble levert med Windows 10 (Common Criteria EAL4+-sertifisert)
HP administrasjonsverktøy
HP Client Catalog (nedlasting); HP Driver-pakker (nedlasting); HP Client Management Script Library (nedlasting)
HP GTIN (EAN/UPC)
197498257792
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
65 W
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde *
177 mm
Dybde *
175 mm
Høyde *
34 mm
Vekt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøyde
132 mm
Pakkevekt
2,95 kg
Skjerm
Skjerm inkludert *
No