location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr0037no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr0037no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88A59EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497750133 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 16 Jun 2025 14:01:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2025
Product end of life date
Bullet Points HP 27-cr0037no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Alt-i-ett PC Hvit 90 W
  • - AMD Ryzen™ 5 7520U 2,8 GHz Prosessorkjerner: 4
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[6]

AMD Ryzen™ 7000-seriens prosessorer
AMD Ryzen™ 7000-seriens prosessorer

Opplev et helt nytt nivå av hastighet og ytelse i en PC drevet av AMD Ryzen™-prosessorer. Akselerer arbeidet og kreativiteten med lynraske hastigheter. Utforsk ekte frihet og fleksibilitet.[5]

AMD Radeon™-grafikk
AMD Radeon™-grafikk

Uansett om det er spill eller filmer, får du høy ytelse i all underholdning.

FHD IPS-skjerm
FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste.[7]

Antireflekspanel
Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.[8]

Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere
Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere

Bygget for en bedre morgendag. Designet ved bruk av resirkulerte metaller og resirkulert plast fra forbrukere for å redusere miljøpåvirkningen og fremme best mulig energieffektivitet.[9]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[10]

EPEAT Gold-registrert
EPEAT Gold-registrert

EPEAT Gold-registrerte produkter er de høyest rangerte produktene som oppfyller alle påkrevde EPEAT-kriterier. EPEAT er verdens fremste miljømerke for elektronikk.[11]

PCIe NVMe™ M.2 SSD-lagring
PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe NVMe™ M.2 SSD-lagring.

LPDDR5 RAM
LPDDR5 RAM

Opplev rask og responsiv ytelse med det energieffektive LPDDR5-minnet. Designet for å støtte høyere datahastigheter med mindre ventetid og raskere filoverføring og programlasting.

HP True Vision FHD IR-kamera
HP True Vision FHD IR-kamera

Logg trygt inn via Windows Hello med infrarød sensor. Det vidvinklede synsfeltet på 88 grader lar deg videoprate med hele familien eller grupper av venner i slående detalj.[4]

Problemfri tilkobling
Problemfri tilkobling

Få høyere hastigheter, forbedret ytelse og bedre kapasitet med Wi-Fi 6 og Bluetooth 5.3 trådløst kort.[12]

To høyttalere
To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

USB type-A 5 Gbps signaldatahastighet
USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps.[13]

Tastatur for flere enheter
Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

Utviklet for å redusere miljøpåvirkningen
Utviklet for å redusere miljøpåvirkningen

Verdens første PC med resirkulert kaffegrut[3], og som inneholder resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1].

Bygget slik at du kan holde kontakten med teamet
Bygget slik at du kan holde kontakten med teamet

Laget for ekte samarbeid med et vippbart, popup-kamera[4], to mikrofoner og avansert støyreduksjon.

Klar for dagen, hver dag
Klar for dagen, hver dag

Møt dagen med en pålitelig AMD-prosessor[5], rikelig med lagringsplass, raske tilkoblingsmuligheter og nok av minne.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
300 cd/m²
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 7000 Series
Prosessormodell *
7520U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,3 GHz
Prosessorfrekvens *
2,8 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
LPDDR5-SDRAM
Maksimalt internminne *
8 GB
Minneklokke-hastighet
5500 MHz
Minneformfaktor
On-board
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
1080p
Kamera HD-type
Full HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.4
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Skjellhvitt
Produktfarge *
Hvit
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP TrueVision FHD IR
HP-segment
Hjem
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
197497750133
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
230
Karbonutslipp, produksjon (kg CO2e)
223
Karbonutslipp, logistikk (kg CO2e)
3
Karbonutslipp, end-of-life (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
3
Vekt og dimensjoner
Bredde (med stativ)
612,5 mm
Dybde (med stativ)
186,3 mm
Høyde (med stativ)
516,8 mm
Vekt (med stativ)
6,72 kg
Vekt
6,72 kg
Pakkebredde
730 mm
Pakkedybde
175 mm
Pakkehøyde
520 mm
Pakkevekt
11,9 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
40 % resirkulert plast fra forbruker; Plast som ellers ville havnet i havet; 10 % resirkulert metall
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Kablingsteknologi
10/100/1000Base-T(X)
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Krav til strømforsyning
90 W
IR-kamera
Yes
Manufacturer warranty
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com