location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 14-eh0088no Intel® Core™ i5 i5-12500H Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Plus
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-eh0088no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89H22EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188512050 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 22:08:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Pavilion Plus 14-eh0088no Intel® Core™ i5 i5-12500H Laptop 35,6 cm (14") 2.8K 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Laptop Clamshell Sølv
  • - Intel® Core™ i5 i5-12500H Prosessorkjerner: 12
  • - 35,6 cm (14") 2.8K 2880 x 1800 piksler OLED LED-baklys 16:10
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.2
  • - Lithium Polymer (LiPo) 51 Wh 8 timer 90 W
  • - Windows 11 Home
More>>>
Konstruert for den ultimate ytelsen
Konstruert for den ultimate ytelsen

Denne PC-en med 12. generasjons Intel® Core™-prosessor[1] og ytelsesmodus håndterer store arbeidsmengder og underholdning uten problemer.

Oppslukende underholdning fra hvor som helst
Oppslukende underholdning fra hvor som helst

Få perfekt bildekvalitet, oppslukende lyd fra B&O og fremstå på ditt beste med et 5MP-kamera[2].

Et bedre design for planeten
Et bedre design for planeten

Denne 14-tommers bærbar Pavilion-PC av resirkulert aluminium[3] har HPs første deksel i helmetall, og inneholder plast som ellers ville havnet i havet[4].

OLED-skjerm

Med skjermteknologi som lyser opp hver piksel separat, får du dypere sort med rikere kontraster, forbedret fargedybde og mer energieffektivitet enn med tradisjonelle LED-skjermer.

100 % sRGB

Vis frem fargeprakten i skaperverket ditt på en skjerm med 100 % sRGB for maksimal fargebredde og -nøyaktighet.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 1 TB PCIe SSD-lagring.

Tilkoblet moderne standby

Hold deg oppdatert på e-post, kalendervarsler og annet – selv når du ikke bruker PC-en. PC-en holder seg tilkoblet for raske oppdateringer.

En virkelig kraftig lydopplevelse

Med to HP-høyttalere, HP Audio Boost og tilpasset justering som er utført av eksperter ved B&O, vil du oppleve fyldig, autentisk lyd. La lyden bevege deg.

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

Fingeravtrykksleser

Logg enkelt på enheten din i en hvilken som helst modus med ett trykk med fingeren. Patentert teknologi for 3D-fingeravtrykk sikrer tilgang og online-betalinger.

USB Type-C® strøm + skjerm + 10 Gbps signalhastighet

Gi strøm til enheten eller koble til en ekstern skjerm fra bare én USB-C®-port med en signalhastighet på 10 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei.

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [6]

Intel® Iris® Xᵉ-grafikk

Imponerende ytelse for kreativitet, gaming og underholdning. Grafikkytelse på et nytt nivå og krystallklare bilder – alt i en praktisk tynn og lett bærbar PC. [7]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

Tastaturets tastehetter inneholder resirkulert plast fra forbruker
Tastaturets tastehetter inneholder resirkulert plast fra forbruker

Ved å bruke tastehetter laget av resirkulert plast fra forbrukere, har vi gitt tastaturene våre et mer bærekraftig design. [9]

Gjennomtenkt design

Våre bærbare PC-er har et miljøvennlig design og inneholder bærekraftige materialer som resirkulert aluminium. [10]

McAfee® LiveSafe™

Beskytt operativsystemet ditt med et gratis 30-dagers McAfe®e LiveSafe™-abonnement. [11]

HP Fast Charge

Ingen har tid til å vente på lading når den bærbare datamaskinen blir lav på strøm. Slå av enheten og gå fra 0 til 50 % ladning på ca. 30 minutter. [13]

Kombinert 802.11a/b/g/n/ac (2x2) Wi-Fi® og Bluetooth® 5
Kombinert 802.11a/b/g/n/ac (2x2) Wi-Fi® og Bluetooth® 5

Vær tilknyttet Wi-Fi- og Bluetooth®-tilbehør med trådløs teknologi. [14]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [5]

Adobe-tilbud

Få en gratis prøveperiode på én måned på de beste kreativitets- og produktivitetsappene fra Adobe når du kjøper en datamaskin fra HP. [12]

Design
Fargenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2023
Produktdesign
Matt finish
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
2880 x 1800 piksler
Berøringsskjerm *
No
HD-type
2.8K
Paneltype
OLED
LED-baklys
Yes
Naturlig sideforhold
16:10
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
500 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
12th gen Intel® Core™ i5
Prosessormodell *
i5-12500H
Prosessorkjerner
12
Prosessortråder
16
Boostfrekvens prosessor
4,5 GHz
Processor cache
18 MB
Cachetype prosessor
L3
Konfigurerbar TDP-ned
35 W
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
On-board
Maksimalt internminne *
16 GB
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
Bang & Olufsen
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Realtec RTL8822CE
WLAN-kontrollerprodusent
Realtek
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Nettverksbygging
Bluetooth-versjon
5.2
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
2
Antall HDMI-porter *
1
HDMI-versjon
2.1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Ytelse
Systemkort kretsoppsett
Intel SoC
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Software
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Prosessor spesielle funksjoner
Prosessorkonfigurasjon (maks.)
1
Special features
HP Audio Boost
Yes
HP høyttaler
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision 5MP
HP sikkerhetsverktøy
Trusted Platform Module (fastvare TPM)-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP-segment
Hjem
HP GTIN (EAN/UPC)
196188512050
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
3
Batterikapasitet *
51 Wh
Batteriliv (maks.)
8 timer
Kontinuerlig video-playbacktid
9 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
30 min
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
USB Power Delivery
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Bærekraftige teknologier og materialer
Havbundet plast i innfatning og høyttalerkabinett(er); Resirkulert metall i deksel, tastaturramme og base; Tastaturtastehetter og -sakser inneholder resirkulert plast fra forbruker
Vekt og dimensjoner
Bredde
313,5 mm
Dybde
224,2 mm
Høyde (fremdel)
1,65 cm
Høyde (bakdel)
1,84 cm
Vekt *
1,4 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Pakkevekt
2,19 kg