location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 850 G8 Notebook PC Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 850 G8 Notebook PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A3Y5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548296941 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 17 Jan 2024 23:01:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Designet for deg

HP EliteBook 850 er bygget for måten du arbeider på, og gir deg en ny AI-basert lydopplevelse. Den svært lette og tynne bedrifts-PC-en har en total skjermflate på 85 prosent, samt et tastatur som er stille og komfortabelt å jobbe på.

Jobb med ro i sjelen

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på. Fra BIOS til nettleser, over, i og under operativsystemet, bidrar disse løsningene som er i stadig utvikling, til å beskytte PC-en mot moderne trusler.[3]

Sikt på suksess

Jobb bedre på en HP EliteBook 850 med WiFi 6[6,7], lang batteritid og en kraftig 11. generasjons Intel® Core™-prosessor.[4]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Høy ytelse, høy bærbarhet

Få opp farten på krevende programmer med en firekjerners 11. gen Intel® Core™-prosessor med Intel® Iris® Xe-grafikk. [4]

Raskt og effektivt trådløst LAN

Bærbarheten til PC-en din og påliteligheten til en rask tilkobling er avgjørende for hvor du kan jobbe. Få en rask og pålitelig forbindelse i tette trådløse miljøer med høyhastighets Wi-Fi 6. [1]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Vær beskyttet med HPs selvreparerende BIOS – HP Sure Start Gen6 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller korrupsjon.

Bevarer personvernet

Du trenger aldri å lure på om noen ser deg, med den ekstra tryggheten som tilbys av det integrerte HP Privacy-kameraet, som har en fysisk lukkemekanisme som beskytter mot ondsinnet overvåking.

Behold PC-ens sikkerhetsbeskyttelse på plass

Stopp uønskede endringer i sikkerhetsinnstillingene og bidra til å begrense spredningen av ondsinnet programvare med HP Sure Run Gen3 som identifiserer, rapporterer og setter angripere som prøver å drepe prosesser, i karantene.

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [2]

Design
Produkttype *
Laptop
Markedsplassering
Premium
Intel® vPro™ Platform Eligibility
No
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
1000 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
NTSC
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
11th gen Intel® Core™ i5
Prosessormodell *
i5-1135G7
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,2 GHz
Processor cache
8 MB
Cachetype prosessor
L3
Konfigurerbar TDP-up frekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-ned
12 W
Konfigurerbar TDP-ned frekvens
0,9 GHz
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
Grafikk
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Innebygde høyttalere
Yes
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
Yes
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.0
Near Field Communication (NFC)
Yes
MIMO
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Spilltåligt
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Inngangsenhetsmodell
HP Premium tangentbord
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Image Assistant; HP Hotkey-støtte; HP Noise Cancellation-programvare; HP PC Hardware Diagnostics UEFI; HP Support Assistant; Kjøp Office (selges separat); HP Power Manager; myHP; HP personverninnstillinger; HSA Fusion for kommersielle; HSA-telemetri for kommersielle; Touchpoint Customizer for kommersielle; HP-varslinger; HP QuickDrop; HP Wireless Button Driver
Operativsystemprogramvare 04 *
Windows 11 Pro
Prosessor spesielle funksjoner
Prosessorkonfigurasjon (maks.)
1
Special features
HP sikkerhetsverktøy
Absolute persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; Autentisering ved oppstart; Autentisering før oppstart; TPM 2.0 innebygd sikkerhetsbrikke leveres med Windows 10 (Common Criteria EAL4+-sertifisert); HP Sure Click; HP Sure Sense; Støtte for enheter med kabinetthengelås og kabellåser; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP Sure Admin; HP BIOSphere Gen6
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
HP-segment
Forretning
HP GTIN (EAN/UPC)
196548296941
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
56 Wh
Energihåndtering
USB Power Delivery
Yes
Sikkerhet
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsertifikater
ENERGY STAR, TCO
Vekt og dimensjoner
Bredde
356 mm
Dybde
233,7 mm
Høyde
19,2 mm
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm