location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-cr0003no Intel® Core™ i7 i7-1260P Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cr0003no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B2A2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029465207 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 22:08:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP ENVY 17-cr0003no Intel® Core™ i7 i7-1260P Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Sølv
  • - Intel® Core™ i7 i7-1260P Prosessorkjerner: 12
  • - 43,9 cm (17.3") Full HD 1920 x 1080 piksler IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 55 Wh 8,75 timer 65 W
  • - Windows 11 Home
More>>>
Del bilder og filer trådløst øyeblikkelig
Del bilder og filer trådløst øyeblikkelig

Enheten er forhåndslastet med HP Palette, og inkluderer apper som HP QuickDrop, slik at du enkelt kan overføre filer trådløst.

Kraftige skaperverktøy
Kraftige skaperverktøy

Opplev nøyaktige og strålende farger på en stor 17,3-tommers skjerm med kraft fra en Intel®-prosessor[1].

Ta deg godt ut under videosamtaler
Ta deg godt ut under videosamtaler

Opplev klare og tydelige videosamtaler med KI-støyreduksjon og et kamera på 5 MP[2] med Auto Frame og personvernslukker.

100 % sRGB

Vis frem fargeprakten i skaperverket ditt på en skjerm med 100 % sRGB for maksimal fargebredde og -nøyaktighet.

HP QuickDrop
HP QuickDrop

Du kan overføre bilder, videoer, dokumenter og mer trådløst mellom PC-en og mobilenheten din.

Demp mikrofon

Den dedikerte og praktiske mikrofon-dempeknappen er enkel å aktivere, samtidig som LED-indikatorlampen gjør det lett å vite om den er av eller på, slik at du kan slappe helt av.

Kameralukker

Nå slipper du å styre med teip og klister for å verne om privatlivet. Sørg for at personvern og sikkerhet er på plass med en synlig, fysisk lukker som slår av PC-kameraet når det ikke er i bruk.

Thunderbolt™ 4 med USB4™ Type-C®

Med den nyeste Thunderbolt™-løsningen kan du drive enheten din eller koble til opptil to 4K-skjermer med én enkelt kabel og lynrask 40 Gbps signalhastighet.

PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 1 TB PCIe NVMe™ M.2 SSD-lagring.

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [1]

Intel® Iris® Xᵉ-grafikk

Imponerende ytelse for kreativitet, gaming og underholdning. Grafikkytelse på et nytt nivå og krystallklare bilder – alt i en praktisk tynn og lett bærbar PC. [5]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [6]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [7]

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [8]

HP Fast Charge

Ingen har tid til å vente på lading når den bærbare datamaskinen blir lav på strøm. Slå av enheten og gå fra 0 til 50 % ladning på ca. 30 minutter. [9]

Wi-Fi 6E

Få større hastigheter, forbedret ytelse, bedre kapasitet og lavere latens sammenlignet med tidligere versjoner av Wi-Fi 6E-teknologi. [10]

HP True Vision 5 MP IR-kamera
HP True Vision 5 MP IR-kamera

Med dette kameraet av høy kvalitet kan du videochatte med hele familien i flotte detaljer med en oppløsning på opptil 2592 x 1944. En infrarød sensor gir deg ekstra sikkerhet med Windows Hello, for en tryggere måte å få tilgang til datamaskinen på. [2]

McAfee® LiveSafe™

Beskytt operativsystemet ditt med et gratis 30-dagers McAfe®e LiveSafe™-abonnement. [11]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

Adobe-tilbud

Få en gratis prøveperiode på én måned på de beste kreativitets- og produktivitetsappene fra Adobe når du kjøper en datamaskin fra HP.

Få mest mulig ut av 365.

Microsoft 365 gir deg et mer kreativt, organisert og sikkert liv. Prøveperiode på 1 måned for nye Microsoft 365-kunder.

Design
Fargenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Premium
Introduksjonsår
2023
Produktdesign
Sandblåst deksel og tastaturramme, base med polert overflate
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
43,9 cm (17.3")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Skjermglasstype
Kant-til-kant-glass (Edge to Edge)
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
43,9 cm
RGB-fargerom
sRGB
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
12th gen Intel® Core™ i7
Prosessormodell *
i7-1260P
Prosessorkjerner
12
Prosessortråder
16
Boostfrekvens prosessor
4,7 GHz
Processor cache
18 MB
Cachetype prosessor
L3
Konfigurerbar TDP-ned
20 W
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
2 x 8 GB
Minnespor
2x SO-DIMM
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
Bang & Olufsen
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
Nettverksbygging
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter
3
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
2
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
3
Ytelse
Systemkort kretsoppsett
Intel SoC
Akselerometer
Yes
Temperatursensor
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Software
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Prosessor spesielle funksjoner
Prosessorkonfigurasjon (maks.)
1
Special features
HP Audio Boost
Yes
HP høyttaler
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhetsverktøy
Alt-i-ett-tastatur; Trusted Platform Module (fastvare-TPM)-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Display Control; HP Palette; HP Enhanced Lighting
HP-segment
Hjem
HP GTIN (EAN/UPC)
197029465207
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
4
Batterikapasitet *
55 Wh
Batteriliv (maks.)
8,75 timer
Kontinuerlig video-playbacktid
13 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
30 min
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
USB Power Delivery
Yes
Sikkerhet
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Bærekraftige teknologier og materialer
Havbundet plast i base, innfatning, høyttalerkabinett(er) og hengselhette(r); Resirkulert metall i deksel og tastaturramme; Tastaturhetter på tastatur laget av resirkulert plast fra forbrukere
Vekt og dimensjoner
Bredde
398,2 mm
Dybde
259 mm
Høyde
19,6 mm
Vekt *
2,49 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøyde
345 mm
Pakkevekt
3,7 kg