location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0024no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0024no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8TZ92EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721531568 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP ENVY 32-a0024no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alt-i-ett PC Sort 330 W
  • - Intel® Core™ i7 i7-9700 3 GHz Prosessorkjerner: 8
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD Innebygd kortleser
  • - NVIDIA® GeForce RTX™ 2060 6 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Trådløs ladning
Trådløs ladning

Opplev et nytt praktisk nivå med trådløs ladning som er innebygd i sokkelen. Bare plasser kompatible smarttelefoner på sokkelen for fullstendig trådløs ladning. [15]

Skjerm nesten uten kant
Skjerm nesten uten kant

Ved å klemme en større skjerm inn i en mindre ramme, revolusjonerer denne ultratynne, knapt synlige kanten skjermens utseende med en nydelig og effektiv design.

Bedre lyd, dypere bass
Bedre lyd, dypere bass

Opplev kinolyd i eget hjem. Forbedret lydkvalitet og bass gjør at du kan glede deg over favorittmusikken din, filmer eller spill uten eksterne høyttalere. [15]

Dropbox-lagring i skyen
Dropbox-lagring i skyen

Lagre og synkroniser innholdet ditt på nettet med Dropbox. Få 25 GB lagringsplass i ett år for å få tilgang til, administrere og dele bilder, musikk og filer fra hvor som helst med Internett-tilgang. [6]

En svært rik lydopplevelse
En svært rik lydopplevelse

Underholdningen blir levende og lyden kan føles med HP-høyttalere som er finjustert i samarbeid med eksperter fra Bang & Olufsen. Vekk sansene med perfekt PC-lyd.

Tastatur for flere enheter
Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

HP personvernkamera
HP personvernkamera

Et innovativt webkamera- og mikrofondesign med fokus på trygghet på nettet – utformet for å sprette opp kun når det er i bruk, og ellers holde seg ute av syne.

HDR 600-skjerm

Med forbedret kontrast på en VESA-sertifisert HDR 600-skjerm, fremstår HDR-spill og filmer levende og fargerike. Mer nøyaktige farger gir deg en mer naturtro visuell opplevelse. [3]

9. generasjons Intel® Core™-prosessor i7
9. generasjons Intel® Core™-prosessor i7

Opplev et gjennombrudd i prosessorytelse som gir deg utrolige spillopplevelser og muliggjør skarp, simultan direktestrømming. Rediger og gjengi ren 4K-kvalitet, og strøm bare det beste innholdet.

Windows 10
Windows 10

Gjør store ting uten problemer med Windows’ velkjente funksjonalitet – bare bedre. [2]

DDR4 RAM
DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

DCI-P3 fargerom

Få dypere nyanser og mer nøyaktige farger med et bredere fargeregister enn sRGB. DCI-P3 tilbyr et skjermfargesamsvar på 98 % sammenlignet med reelle farger. [4]

Wi-Fi 5 (2x2) og Bluetooth® 5.0

Ikke bekymre deg for ustabilt Internett og svake tilkoblinger. Oppretthold en stabil tilkobling med Wi-Fi- og Bluetooth®-tilbehør med den nyeste Wi-Fi 5 (2x2) WLAN-adapteren og Bluetooth® 5.0. [5]

Imponerende naturtro farger
Imponerende naturtro farger

Se kreasjonene dine lever på den imponerende HDR UHD 4K-skjermen på 31,5" med bredt fargespekter[1]. Visning og redigering av kreative prosjekter med høy fargenøyaktighet og uten gjenskinn på en skjerm med 600 nit lysstyrke på det meste og antireflekterende belegg.

Intuitiv design
Intuitiv design

Få enkel tilgang til porter, trådløs lading, tastatur for flere enheter og presis lyd med diskant- og basshøyttalere finjustert av Bang & Olufsen.

Ytelsen du trenger til grenseløs kreativitet

Med en Intel®-prosessor, NVIDIA®-grafikk, rikelig med minne og rask lagring, opplever du en imponerende ytelse som gjør det enkelt å gjennomføre foto- og videoprosjektene dine.

Skjerm
Skjermdiagonal *
80 cm (31.5")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
No
HD-type *
4K Ultra HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Lysstyrke for skjerm
450 cd/m²
Paneltype
IPS
Skjermform
Flat
HDR-teknologi (High Dynamic Range)
DisplayHDR 600
RGB-fargerom
DCI-P3
Anti-blendende skjerm
Yes
Fargespekter
98%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
9th gen Intel® Core™ i7
Prosessormodell *
i7-9700
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
4,7 GHz
Prosessorfrekvens *
3 GHz
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2666 MHz
Minnefordeling
2 x 16 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2060
Diskret grafisk adapter hukommelse
6 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E98
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
16 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtec RTL8822CE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Thunderbolt 3-porter antall
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Antall DisplayPorts
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Systemkort kretsoppsett
Intel® H370
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Demoprogramvare
Netflix, Microsoft Office 365, McAfee LiveSafe
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Special features
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP Support Assistant
Yes
HP frontkamera
HP Privacy HD IR
Energihåndtering
AC-adapter energitap
330 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
719,6 mm
Dybde (med stativ)
174 mm
Høyde (med stativ)
557,2 mm
Vekt (med stativ)
13,8 kg
Pakkebredde
867 mm
Pakkedybde
287 mm
Pakkehøyde
655 mm
Pakkevekt
20,9 kg
Bærekraft
Bærekraftsertifikater
EPEAT Bronze, ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
3D
No
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
80 cm
Autonomi-modus
No
Avtagbar skjerm
No
IR-kamera
Yes