location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ef2540no Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 34,3 cm (13.5") Berøringsskjerm 3K2K 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ef2540no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940S2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498857060 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 22:31:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP Spectre x360 14-ef2540no Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 34,3 cm (13.5") Berøringsskjerm 3K2K 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Sort
  • - Intel® Core™ i7 i7-1355U Prosessorkjerner: 10
  • - Berøringsskjerm 34,3 cm (13.5") 3K2K 3000 x 2000 piksler OLED LED-baklys 3:2
  • - 32 GB LPDDR4x-SDRAM 4266 MHz
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 66 Wh 13,5 timer 65 W
  • - Windows 11 Home
More>>>
En dynamisk og førsteklasses videochatteopplevelse
En dynamisk og førsteklasses videochatteopplevelse

Ta deg godt ut på HP Presence[3] med et utseendefilter, justering av bakgrunnsbelysningen og en fysisk kamealukker.

Den nyeste teknologien
Den nyeste teknologien

Nye måter å se mer på, på en kraftig og allsidig enhet med en 13. generasjons Intel® Core™-prosessor, et 360°-design og et størrelsesforhold på 3:2[4].

Fordi små ting utgjør en stor forskjell
Fordi små ting utgjør en stor forskjell

Det bærekraftige designet inneholder plast som ellers ville havnet i havet og resirkulert aluminium[5], og har EPEAT® Gold- og ENERGY STAR®-rangeringer[6].

Utvid utover ytelsen slik at PC-en kan gjøre enda mer på en gang.

Tilbyr mer enn bare en vurdering av ytelsen. 13. generasjons Intel® Core™-prosessorer fremmer databehandlingen og leverer mer effektiv multitasking. [8]

Intel® Iris® Xᵉ-grafikk

Imponerende ytelse for kreativitet, gaming og underholdning. Grafikkytelse på et nytt nivå og krystallklare bilder – alt i en praktisk tynn og lett bærbar PC. [9]

3:2 høyde/bredde-forhold

Se mer på nettet med mindre rulling. Et sideforhold på 3:2 gir deg en optimalisert stående visning så det blir mer behagelig å lese og surfe på nettet. [4]

OLED-skjerm

Med skjermteknologi som lyser opp hver piksel separat, får du dypere sort med rikere kontraster, forbedret fargedybde og mer energieffektivitet enn med tradisjonelle LED-skjermer.

Eksepsjonell ytelse, hvor som helst

Intel® Evo™-plattformen samler den perfekte kombinasjonen av ytelse, respons, batteritid og imponerende grafikk i en ny klasse med bærbare PC-er. Disse designene er verifisert av Intel, og gir en eksepsjonell bærbar PC-opplevelse, hvor som helst. [2]

Thunderbolt™ 4 med USB4™ Type-C®
Thunderbolt™ 4 med USB4™ Type-C®

Med den nyeste Thunderbolt™-løsningen kan du drive enheten din eller koble til opptil to 4K-skjermer med én enkelt kabel og lynrask 40 Gbps signalhastighet.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 1 TB PCIe SSD-lagring.

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

Variabel oppdateringsfrekvens

Få best mulig ytelse til arbeidet, uten at det går på bekostning av batteritiden. VRR-teknologi justerer oppdateringsfrekvensen i PC-en dynamisk basert på bildefrekvensen til innholdet du ser på.

Få mest mulig ut av 365

Microsoft 365 gir deg et mer kreativt, organisert og sikkert liv. Ett års abonnement for nye Microsoft 365-kunder. [11]

HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter. [12]

Wi-Fi 6E (2x2) og Bluetooth® 5.3 trådløst kort

Få høyere hastigheter, forbedret ytelse, bedre kapasitet og lavere latens sammenlignet med tidligere versjoner av Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [13]

Alt-i-ett-tastatur

Med et tastetrykk kontrollerer du personvern, sikkerhet og multimedia. Naviger sømløst uten distraksjoner med alle hurtigtastene i ett område.

EPEAT® Gold-registrert

EPEAT® Gold-registrerte produkter er de høyest rangerte produktene som oppfyller alle påkrevde EPEAT-kriterier. EPEAT er verdens fremste miljømerke for elektronikk.

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [7]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [10]

HP Audio Boost
HP Audio Boost

Hev lydopplevelsen til neste nivå med smart forsterkerteknologi som gir deg kraftig, klar og dynamisk lyd.

Design
Fargenavn
Nattsvart aluminium, bleke messing-aksenter
Produkttype *
Hybrid (2-in-1)
Produktfarge *
Sort
Formfaktor *
Convertible (Folder)
Markedsplassering
Premium
Introduksjonsår
2023
Produktdesign
Sandblåst anodisert overflate
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
34,3 cm (13.5")
Skjermoppløsning *
3000 x 2000 piksler
Berøringsskjerm *
Yes
HD-type
3K2K
Paneltype
OLED
LED-baklys
Yes
Naturlig sideforhold
3:2
Skjermglasstype
Corning Glass
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
500 cd/m²
Diagonal skjermstørrelse
34,3 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
13th gen Intel® Core™ i7
Prosessormodell *
i7-1355U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
5 GHz
Ytelseskjerner
2
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
5 GHz
Effektiv maks turbofrekvens
3,7 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Prosessor grunnkraft
15 W
Maksimal turbokraft
55 W
Minne
Internminne *
32 GB
Internminnetype
LPDDR4x-SDRAM
Minneklokke-hastighet
4266 MHz
Minneformfaktor
On-board
Maksimalt internminne *
32 GB
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
4
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
Nettverksbygging
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Bluetooth-versjon
5.3
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter
1
Antall Thunderbolt 4-porter
2
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
3
Ytelse
Systemkort kretsoppsett
Intel SoC
Elektronisk kompass
Yes
Akselerometer
Yes
Gyroscope
Yes
Temperatursensor
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
yönmusta
Software
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon); Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection ettårig abonnement, 1 måneds gratis prøveperiode på Adobe
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP høyttaler
HP Quad-høyttalere
HP Imagepad
Yes
HP frontkamera
HP TrueVision 5MP
HP sikkerhetsverktøy
Alt-i-ett-tastatur; Trusted Platform Module (diskret TPM)-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; MyHP; OMEN Gaming Hub; HP Display Control; HP Enhanced Lighting
HP-segment
Hjem
HP GTIN (EAN/UPC)
197498857060
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
4
Batterikapasitet *
66 Wh
Batteriliv (maks.)
13,5 timer
Kontinuerlig video-playbacktid
14,5 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
275 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
USB Power Delivery
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Vekt og dimensjoner
Bredde
298 mm
Dybde
220,4 mm
Høyde
16,9 mm
Vekt *
1,36 kg
Datainnpakking
Pakkebredde
148 mm
Pakkedybde
385 mm
Pakkehøyde
315 mm
Pakkevekt
3,41 kg
Emballasjeinnhold
Etui medfølger
Yes
Pekepenn
No
Andre funksjoner
Antall høyttalere
4
Fargesensor
Yes