location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Move 24-cs0011no Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 2560 x 1440 piksler Berøringsskjerm Alt-i-ett PC 16 GB LPDDR5-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6E (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Envy Move
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cs0011no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
962T1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961042382 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 29 Apr 2025 15:17:58
The date of the most recent change of the data-sheet in Icecat's system
CE marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Envy Move 24-cs0011no Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 2560 x 1440 piksler Berøringsskjerm Alt-i-ett PC 16 GB LPDDR5-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6E (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Alt-i-ett PC Hvit 90 W
  • - Intel® Core™ i3 i3-1315U Prosessorkjerner: 6
  • - Berøringsskjerm 60,5 cm (23.8") Quad HD 2560 x 1440 IPS Gloss
  • - 16 GB LPDDR5-SDRAM 4800 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[8]

Intel UHD Graphics
Intel UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel UHD-grafikkytelse vil du se forskjellen i alt du gjør.[1]

Eyesafe-sertifisert skjerm
Eyesafe-sertifisert skjerm

Eyesafe-sertifiserte skjermer oppfyller TÜV low blue light-kravene og Eyesafe-standarder som beskytter øynene mot skadelig blått lys uten å forvrenge farger, slik at belastningen på øynene reduseres når du jobber i lange perioder.[9]

ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker.[10]

PCIe SSD-lagring
PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 256 GB PCIe SSD-lagring.[11]

Enkelt tilkoblet
Enkelt tilkoblet

Få høyere hastigheter, forbedret ytelse, bedre kapasitet og lavere latens sammenlignet med tidligere versjoner av Wi-Fi 6E og Bluetooth 5.3 trådløst kort.[12]

Lukkertast til kameraet
Lukkertast til kameraet

Nå slipper du å styre med teip og post-its for å verne om privatlivet. Sørg for at personvern og sikkerhet er på plass med en synlig, fysisk lukkertast som slår av PC-kameraet når det ikke er i bruk.[13]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP gaming device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[14]

Bluetooth-tastatur med integrert styreflate
Bluetooth-tastatur med integrert styreflate

Få raskere respons, slitestyrke og bedre effektivitet uten ledninger, samlet på ett sted i et design med et elegant preg. Få muligheten til å bytte sømløst mellom styreflate og tastatur.

McAfee Online Protection 30-dagers prøveversjon
McAfee Online Protection 30-dagers prøveversjon

Sikre enheten din med prisvinnende antivirus- og nettbeskyttelse. Gratis prøveperiode inkluderer sikker VPN for personvern og databeskyttelse når du surfer på offentlig Wi-Fi

Dropbox-lagring i skyen
Dropbox-lagring i skyen

Lagre og synkroniser innholdet ditt på nettet med Dropbox. Få 25 GB lagringsplass i ett år for å få tilgang til, administrere og dele bilder, musikk og filer fra hvor som helst med Internett-tilgang.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[15]

Privacy Camera Shutter Key
Privacy Camera Shutter Key

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter key that turns off your PC’s camera when not in use.

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Touchpad integrated Bluetooth Keyboard

Enjoy better responsiveness, durability, feel, more efficiency without the cords all collectively in one place for a sleek design and feel. Be able to toggle between your touchpad and keyboard seamlessly.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[16]

En alt-i-ett-PC flytter rundt med deg.
En alt-i-ett-PC flytter rundt med deg.

Denne PC-en har et oppladbart batteri[2], stativstøtte, håndtak og tastaturlomme, så den er ideell å ta med seg.

Få unna dagens oppgaver med en QHD-skjerm<sup>[3]</sup> og en Intel-prosessor<sup>[1]</sup>
Få unna dagens oppgaver med en QHD-skjerm[3] og en Intel-prosessor[1]

Ta deg av en hvilken som helst oppgave med en Intel Core™-prosessor[1], QHD[3] touch-skjerm og adaptiv lyd som justerer volumet.

HP Envy Move er utviklet nettopp for dette. Vær på farten.
HP Envy Move er utviklet nettopp for dette. Vær på farten.

Du kan dele underholdningen med alle sammen på en 23,8 tommers diagonal skjerm med vippejustering og automatisk lysstyrke.

Vær på farten med et mindre fotavtrykk
Vær på farten med et mindre fotavtrykk

EPEAT Gold-[4]- og ENERGY STAR-sertifisert og omtenksomt laget med resirkulerte materialer[6,7] fra forbrukere[5].

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
2560 x 1440 piksler
Berøringsskjerm *
Yes
HD-type *
Quad HD
Lysstyrke for skjerm
300 cd/m²
Skjermoverflate
Gloss
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorgenerering
Intel Core i3-13xxx
Prosessormodell *
i3-1315U
Prosessorkjerner
6
Prosessortråder
8
Boostfrekvens prosessor
4,5 GHz
Processor cache
10 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
LPDDR5-SDRAM
Maksimalt internminne *
16 GB
Minneklokke-hastighet
4800 MHz
Minneformfaktor
On-board
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
10 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Lydsystem
B&O PLAY
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852CE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
No
Bluetooth *
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Design
Fargenavn
Skjellhvitt
Produktfarge *
Hvit
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Premium
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Special features
HP frontkamera
HP Webcam
HP-segment
Hjem
HP programvare medfølger
HP Connection Optimizer; HP Display Control; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; MyHP; HP Presence
HP GTIN (EAN/UPC)
197961042382
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
230
Karbonutslipp, produksjon (kg CO2e)
223
Karbonutslipp, logistikk (kg CO2e)
3
Karbonutslipp, end-of-life (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
3
Vekt og dimensjoner
Bredde (med stativ)
552,3 mm
Dybde (med stativ)
148,6 mm
Høyde (med stativ)
366,6 mm
Vekt (med stativ)
4,1 kg
Vekt
4,1 kg
Pakkebredde
660 mm
Pakkedybde
150 mm
Pakkehøyde
515 mm
Pakkevekt
9,09 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Bærekraftige teknologier og materialer
55 % resirkulert plast fra forbruker; Høyttalerkabinett med plast som ellers ville havnet i havet; 100 % resirkulert polyester i høyttaler og lommestoff; 45 % resirkulert metall
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
60,5 cm
Skjerm inkludert
Yes
Batteriteknologi
Lithium Polymer (LiPo)
Batterikapasitet
83 Wh
Antall battericeller
6
IR-kamera
Yes
Manufacturer warranty
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Land Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)