location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX A2000 Ubuntu Linux Mini PC Arbeidsstasjon AI Workstation Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98T71ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961494129 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 31 Jul 2025 07:16:47
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX A2000 Ubuntu Linux Mini PC Arbeidsstasjon AI Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Arbeidsstasjon Sort 280 W
  • - Intel® Core™ i9 i9-13900K Prosessorkjerner: 24
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2,51 TB SSD
  • - NVIDIA RTX A2000 12 GB Intel® UHD Graphics
  • - Ethernet/bredbåndsforbindelse
  • - Ubuntu Linux
More>>>
Intel Core™ i9-prosessor

Skaff deg høy ytelse til intense oppgaver som rendering og videoredigering med Intel Core™ i9-prosessoren.[6]

Støtte for flere skjermer

Se perfekte detaljer i alle vinduer med støtte for opptil åtte skjermer med 4K-oppløsning[7]

Verktøyfri tilgang

Arbeid i utvikling. Utstyr i utvikling. Med et verktøyfritt, skyvbart tilgangsdeksel får du lett tilgang til innsiden slik at du kan tilpasse Z-maskinen etter egne behov.

Nettverkstilkobling

Koble til og samarbeid raskt med et Ethernet-grensesnitt på 10 Gb.

Termisk styring

Et innovativt design som holder maskinvarekomponentene kjølige og stille uansett hvor hardt maskinen jobber. Vær trygg på at du kan kjøre systemet på fullt hele døgnet.

Egendefinerte ytelsesmoduser

Ta deg av de mest krevende arbeidsflytene med tre egendefinerte forhåndsinnstilte moduser som optimaliserer ytelsen fra BIOS – Høy ytelse, Ytelse og Stille.

Kan desinfiseres

Designet for å kunne rengjøres ved hjelp av mange vanlig tilgjengelige desinfiserings- og rengjøringsservietter ved hjelp av HPs retningslinjer for rengjøring[8]

Flere lett tilgjengelige porter

Med en Mini-enhet fullpakket med flere lett tilgjengelige porter, kan du trygt koble til alle enhetene dine.

Enestående Z mini-kraft[2]

Få en standard lavprofils NVIDIA GPU og en Intel© CPU for sømløs design, gjengivelse og simulering.

Passer inn overalt

Skap den ideelle arbeidsplassen på et kontor eller hjemme. Fest en Z2 mini-PC-en bak skjermen eller under skrivebordet.[3]

Konstruert for å utvikle seg sammen med arbeidsflyten din

Det nye uttrekkbare designet gir deg verktøyfri tilgang til interiøret, slik at du enkelt kan bytte ut grafikk, minne og mer.

Bransjeledende sikkerhet. Pålitelighet du kan stole på

Vær trygg med en PC bygget for å vare. Z2 Mini-enheten har gjennomgått 360 000 timer med grundig testing, testing etter militære standarder[5] og er sertifisert for profesjonelle apper. Og med HP Wolf Security for Business[4] er den beskyttet under, i og over operativsystemet.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
13th gen Intel® Core™ i9
Prosessormodell *
i9-13900K
Prosessorkjerner
24
Prosessortråder
32
Boostfrekvens prosessor
5,8 GHz
Ytelseskjerner
8
Effektive kjerner
16
Maksimal turbofrekvens med høy ytelse
5,4 GHz
Effektiv maks turbofrekvens
4,3 GHz
Ytelse-kjerne basefrekvens
3 GHz
Effektiv kjernebasefrekvens
2,2 GHz
Processor cache
36 MB
Cachetype prosessor
L3
Prosessor grunnkraft
125 W
Maksimal turbokraft
253 W
Minne
Internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
2 x 32 GB
Minnespor
2x SO-DIMM
Minneklokke-hastighet
5600 MHz
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
2,51 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
2
Total SSD-kapasitet
2,51 TB
Antall SSD-er installert
2
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA RTX A2000
Diskret grafisk adapter hukommelse
12 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
4
Antall USB 3.2 Gen 2x2 Type C-porter
2
Tilkoblingsevne
Antall DisplayPorts
2
DisplayPort-versjon
1.4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x4 (Gen 4.x)-spor
2
PCI Express x8 (Gen 4.x) spor
1
Design
Chassis-type *
Mini PC
Produktfarge *
Sort
Introduksjonsår
2023
Ytelse
Markedsplassering
Ytelse
Lydbrikke
Realtek ALC3205-VA2-CG
Innebygde høyttalere
Yes
Antall høyttalere
1
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
Arbeidsstasjon
Software
Operativsystemprogramvare 04 *
Ubuntu Linux
Forhåndsinnstallert programvare
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC-maskinvarediagnostikk for Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Tilleggssett for dekselsensor; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
HP Kunstig intelligens
AI Workstation
HP GTIN (EAN/UPC)
197961494129
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
280 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Bærekraftige teknologier og materialer
45 % resirkulert plast fra forbruker; 25 % ITE-utledet sluttet sirkel-plast; Bulkemballasje tilgjengelig; 80 Plus® Gold strømforsyninger tilgjengelig; Emballasjekartongen inni boksen er 100 % bærekraftig produsert og resirkulerbar; Høyttalerkabinett og systemvifte av plast som ellers ville havnet i havet; Inneholder resirkulert metall
Vekt og dimensjoner
Bredde *
211 mm
Dybde *
218 mm
Høyde *
69 mm
Vekt *
2,4 kg
Pakkebredde
499 mm
Pakkedybde
170 mm
Pakkehøyde
298 mm
Pakkevekt
4,8 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Tastaturtype
USB
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)