location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G5 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G5
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FU12EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850007583 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP ProBook 640 G5 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Laptop Clamshell Sølv
  • - Intel® Core™ i5 i5-8265U 1,6 GHz Prosessorkjerner: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 piksler IPS LED-baklys 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 48 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Forretning
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
35,6 cm
Dobbelskjerm
No
RGB-fargerom
NTSC
Fargespekter
45%
NTSC-dekning (typisk)
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
8th gen Intel® Core™ i5
Prosessormodell *
i5-8265U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
3,9 GHz
Prosessorfrekvens *
1,6 GHz
Systembussrate
4 GT/s
Processor cache
6 MB
Cachetype prosessor
L3
Prosessorstøpsel
BGA 1528
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Whiskey Lake
Busstype
OPI
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
1,8 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-ned
10 W
Konfigurerbar TDP-ned frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x4, 2x2
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 8 GB
Minnespor
1x SO-DIMM
Maksimalt internminne *
32 GB
ECC
No
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Basisfrekvens on-board skjermkort
300 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1100 MHz
Maksimalt minne on-board grafikkadapter
32 GB
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3EA0
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antennetype
2x2
WLAN-kontrollermodell
Intel Dual Band Wireless-AC 9560
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
5.0
Nettverksbygging
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall VGA (D-Sub)-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Dokkingtilkobling
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
1
Tastatur
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
46x24 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Smart Response Technology versjon
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel TSX-NI verson
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Special features
HP høyttaler
HP Dual Speakers
HP-segment
Hjem
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
48 Wh
Energihåndtering
AC-adapter energitap
45 W
Sikkerhet
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
340 mm
Dybde
240 mm
Høyde
20,9 mm
Vekt *
1,73 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Emballasjeinnhold
AC-adapter bunt *
Yes