location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4D3AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701504351 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 Jul 2025 12:41:48
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Sølv
  • - Intel® Core™ i5 i5-1335U Prosessorkjerner: 10
  • - 35,6 cm (14") WUXGA 1920 x 1200 piksler IPS
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
KI-basert ytelsesoptimalisering

HP Context Aware gir KI-basert optimalisering som maksimerer ytelse, komfort og responstid.[6]

5 MP IR-kamera

Med innebygde konferansefunksjoner i HP EliteBook 840 får du kontakt med folk på en mer personlig måte.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[5]

Hjelp oss med å beskytte vår felles fremtid

Denne PC-en inneholder minst 50 prosent resirkulert plast fra forbrukere i tastehettene.[7]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

13. generasjons Intel® multi-core-prosessor

Med en 13. generasjons Intel® Core™-prosessor, som håndterer flere arbeidsoppgaver jevnt og pålitelig med flere prosesseringskjerner, får du den perfekte kombinasjonen av kraft, kjapp ytelse og valuta for pengene. [2]

Raskt og effektivt trådløst LAN

Muligheten til å bære med seg PC-en og en pålitelig og rask tilkobling, avgjør hvor du kan jobbe. Få rask og pålitelig tilkobling i tettpakkede trådløse miljøer med Wi-Fi 6E med gigabit-datahastigheter. [1]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Hold deg beskyttet med HPs selvreparerende BIOS. HP Sure Start Gen7 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller ødeleggelse.

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [3]

Rens raskt med smart teknologi

Kom raskt tilbake til pasienter med HP Easy Clean-appen, som deaktiverer berøringsskjermen, tastaturet og styreflaten slik at du kan desinfisere systemet mens det er på. [4]

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Premium
Introduksjonsår
2024
Opprinnelsesland
China
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1200 piksler
Berøringsskjerm *
No
HD-type
WUXGA
Paneltype
IPS
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-1335U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,6 GHz
Ytelseskjerner
2
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,6 GHz
Effektiv maks turbofrekvens
3,4 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Prosessor grunnkraft
15 W
Maksimal turbokraft
55 W
Minne
Internminne *
16 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
5200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Nettverksbygging
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
2
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Tåler væskespild
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Inngangsenhetsmodell
HP Premium Keyboard
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Hotkey-støtte; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP personverninnstillinger; HP-varslinger; HP PC-maskinvarediagnostikk for Windows; HP Smart-kundestøtte; HP Services Scan
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP høyttaler
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhetsverktøy
Absolute Persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-oppdatering via nettverk; HP Sure Admin; HP BIOSphere Gen6; TPM 2.0 innebygd sikkerhetsbrikke (Common Criteria EAL4+ og FIPS 140-2 Level 2-sertifisert); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; PC med sikret kjerne-aktivering
HP administrasjonsverktøy
HP Client Management Script Library (nedlasting); HP Driver-pakker (nedlasting); HP Client Catalog (nedlasting); HP Manageability Integration Kit Gen4 (nedlasting); HP Image Assistant Gen5 (nedlasting); HP Patch Assistant (nedlasting); HP Cloud Recovery; HP Connect for Microsoft Endpoint Manager
HP programvare medfølger
HP Hotkey Support; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Smart Support; HP Services Scan
HP-segment
Forretning
HP GTIN (EAN/UPC)
198701504351
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
51 Wh
Batterivekt
180 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
USB Power Delivery
Yes
Sikkerhet
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Bærekraftige teknologier og materialer
Halogenfattig; Bulkemballasje tilgjengelig; Emballasjekartongen inni boksen er 100 % bærekraftig hentet og resirkulerbar; Utvendige bokser og bølgepapputer er 100 % bærekraftig hentet og resirkulerbare; 60 % resirkulert plast fra forbruker; Plast som ellers ville havnet i havet i høyttalerkabinett; 65 % resirkulert metall
Vekt og dimensjoner
Bredde
315,6 mm
Dybde
224 mm
Høyde
19,2 mm
Vekt *
1,36 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøyde
305 mm
Andre funksjoner
Antall høyttalere
2