location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC Mini PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M9J0AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990667492 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 21 Jul 2025 13:16:53
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Nyeste Intel-prosessor

Utfør alt fra små oppgaver til komplekse prosjekter med den nyeste Intel-prosessoren.[2]

Flex-porter for enkle utvidelsesmuligheter

Konfigurer eller utvid Mini-enheten på din måte med flex-porter for tilkobling av eldre enheter eller for et ryddig skrivebord.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[4]

Hjelp oss med å beskytte vår felles fremtid

En høyeffektiv strømforsyning og emballasjekartong9 bidrar til å redusere miljøpåvirkningen.[6]

Minne
Minnespor
2x DIMM
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
3
Antall USB 3.2 Gen 2x2 Type C-porter
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Design
Chassis-type *
Mini PC
Fargenavn
Jack black
Antall 2.5" bays
1
Produktfarge *
Sort
Ytelse
Markedsplassering
Stadfestet produktivitet
Systemkort kretsoppsett
Intel Q670
Lydbrikke
Realtek ALC3252
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart
Ytelse
Trusted Platform Module (TPM)
Yes
Produkttype *
Mini PC
Trusted Platform Module (TPM)-versjon
2.0
Special features
HP Support Assistant
Yes
HP-segment
Forretning
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Vekt og dimensjoner
Bredde *
177 mm
Dybde *
175 mm
Høyde *
34 mm
Vekt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøyde
132 mm
Pakkevekt
3,4 kg
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)