location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh3017no AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Teal

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eh3017no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T0V0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122105403 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 22:46:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2024
Product end of life date
Bullet Points HP Pavilion 15-eh3017no AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Teal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Laptop Clamshell Teal
  • - AMD Ryzen™ 5 7530U 2 GHz Prosessorkjerner: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS LED-baklys 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wh 8,5 timer 45 W
  • - Windows 11 Home
More>>>
Pålitelig AMD-prosessor
Pålitelig AMD-prosessor

Pålitelig ytelse med en førsteklasses AMD-prosessor[1], slik at du får mer gjort uansett hvor du drar.

Bærbart design for produktivitet overalt
Bærbart design for produktivitet overalt

Med et kompakt design, lang batteritid[2] og HP FastCharge[3] får du unna mer arbeid når du er på farten.

Utrolig underholdning hver gang
Utrolig underholdning hver gang

Denne bærbare PC-en får alles oppmerksomhet med en stor total skjermflate, mikroinnfatning og lyd fra B&O.

AMD Ryzen™ 5-prosessor

Utnytt virkelig imponerende bærbar PC-ytelse En revolusjonerende ny arkitektur med utrolig batteritid, som leverer eksepsjonell flertrådet prosessering og Vega-grafikk for intens multimedieaktivitet. [5]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [6]

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Havbundet plast

Våre bærbare PC-er har et miljøvennlig design og inneholder bærekraftige materialer, som et høyttalerkabinett med plast som ellers ville havnet i havet. [8]

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

Tilkoblet moderne standby

Hold deg oppdatert på e-post, kalendervarsler og annet – selv når du ikke bruker PC-en. PC-en holder seg tilkoblet for raske oppdateringer.

En virkelig kraftig lydopplevelse

Med to HP-høyttalere, HP Audio Boost og tilpasset justering som er utført av eksperter ved B&O, vil du oppleve fyldig, autentisk lyd. La lyden bevege deg.

Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

Fingeravtrykksleser

Logg enkelt på enheten din i en hvilken som helst modus med ett trykk med fingeren. Patentert teknologi for 3D-fingeravtrykk sikrer tilgang og online-betalinger. [10]

Optimalisert metalldesign

En strømlinjeformet, førsteklasses metalldesign betyr en tynnere, lettere PC, som likevel er svært solid takket være den avanserte 3D-teknologien for metallforming.

HP Imagepad med flerberøringsbevegelser.

Denne flerberøringsstyreputen støtter fire fingerbevegelser og lar deg rulle, zoome og navigere med én enkel berøring.

Bakbelyst tastatur med integrert numerisk tastatur

Hold det gående selv i rom med dårlig belysning eller under nattflyvninger. Med tastaturbelysning og et integrert nummertastatur kan du skrive behagelig i flere omgivelser.

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [7]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

HP Fast Charge
HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter. [9]

USB Type-C® strøm + skjerm + 10 Gbps signalhastighet
USB Type-C® strøm + skjerm + 10 Gbps signalhastighet

Gi strøm til enheten eller koble til en ekstern skjerm fra bare én USB-C®-port med en signalhastighet på 10 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei. [11]

Dropbox-lagring i skyen

Lagre og synkroniser innholdet ditt på nettet med Dropbox. Få 25 GB lagringsplass i ett år for å få tilgang til, administrere og dele bilder, musikk og filer fra hvor som helst med Internett-tilgang. [12]

HP Wide Vision HD-kamera

Gi strøm til enheten eller koble til en ekstern skjerm fra bare én USB-C®-port med en signalhastighet på 10 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei. [13]

Design
Fargenavn
Skoggrønt aluminiumsdeksel, lysere blågrønn base og lysere blågrønn aluminiumstastaturramme
Produkttype *
Laptop
Produktfarge *
Teal
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2023
Produktdesign
Sandblåst deksel og tastaturramme, base med malt overflate
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 7000 Series
Prosessormodell *
7530U
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,5 GHz
Prosessorfrekvens *
2 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
2 x 8 GB
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
Diskret grafikkadapter *
No
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollerprodusent
Realtek
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall HDMI-porter *
1
Tilkoblingsevne
HDMI-versjon
2.1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
1
Ytelse
Systemkort kretsoppsett
AMD SoC
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
vaalea sinivihreä
Software
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP høyttaler
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhetsverktøy
Kensington Nano sikkerhetslåsspor; Trusted Platform Module (TPM )-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP-segment
Hjem
HP GTIN (EAN/UPC)
198122105403
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
41 Wh
Batteriliv (maks.)
8,5 timer
Kontinuerlig video-playbacktid
10 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
USB Power Delivery
Yes
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
Havbundet plast i høyttalerkabinett(er)
Vekt og dimensjoner
Bredde
360,2 mm
Dybde
234 mm
Høyde
17,9 mm
Vekt *
1,75 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm
Pakkevekt
2,34 kg
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
140
Karbonutslipp, produksjon (kg CO2e)
133
Karbonutslipp, logistikk (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
1
Emballasjeinnhold
Pekepenn
No
Tekniske detaljer
URL for generell produktsikkerhetsforordning (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Antall høyttalere
2