location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L Gaming Desktop GT15-2804no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 25L Gaming Desktop GT15-2804no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2UK7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415040145 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 01 May 2025 16:59:45
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L Gaming Desktop GT15-2804no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 600 W
  • - Intel® Core™ i5 i5-14400F Prosessorkjerner: 10
  • - 16 GB DDR5-SDRAM 5200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[3]

Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer
Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer

Vær alt du ønsker å være, i spillet og utenfor, med optimalisert ytelse og nye funksjoner. Spill hardere og arbeid smartere med Intel Core-prosessorer.[4]

Vanvittig rask
Vanvittig rask

GPU-er i NVIDIA GeForce RTX™ 40-serien er vanvittig raske. Drevet av NVIDIA Ada Lovelace-arkitekturen som leverer både økt ytelse og forbedret AI-drevet grafikk. Opplev virkelighetstro virtuelle verdener med strålesporing og gaming med ultrahøy FPS.[5]

1 TB SSD
1 TB SSD

Uten de bevegelige delene som en standard harddisk har, er SSD-er mer effektive, pålitelige og raske. Start opp på sekunder, overfør filer uten å vente i flere timer og gled deg over en kjappere opplevelse hver gang du bruker datamaskinen.

DTS: X Ultra Technology
DTS: X Ultra Technology

Ved å produsere ekte, romlig nøyaktig 3D-lyd gjennom et hvilket som helst headsett, tilbyr denne teknologien spesielt innstilte lydmoduser for forskjellige spilltyper for å gi en best mulig underholdningsopplevelse.[6]

USB type-A 5 Gbps signaldatahastighet
USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps.[7]

Ethernet-port
Ethernet-port

Hvis den trådløse forbindelsen hakker, kan du raskt koble til Ethernet-kabelen for å få en jevn, kablet Internett-opplevelse uten å bekymre deg for trådløse problemer.

Dual channel-minne
Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

Problemfri tilkobling
Problemfri tilkobling

Svært raske gigabit datahastigheter med kombinert Wi-Fi 6 (2x2) og Bluetooth 5.3[8]

Bærekraftig design
Bærekraftig design

Siden små ting utgjør en stor forskjell, er dette produktet designet med bærekraftige materialer som vannbasert maling.[9]

OMEN Gaming Hub
OMEN Gaming Hub

Med OMEN Gaming Hub har du alt du trenger for få å en bedre gaming-opplevelse, samlet på ett sted. OMEN Gaming Hub har alt fra programvarejustering til maskinvarekontroll og livetjenester, som enkelt hever nivået på gamingen.

OMEN Light Studio
OMEN Light Studio

Kontroller RGB-belysningseffektene til alle tilkoblede og støttede enheter gjennom én app. Med OMEN Light Studio er det enkelt å tilpasse belysningsalternativer ved bruk av forskjellige effekter som stemningslys, bølge, interaktivt og mer.

EPEAT Silver-registrert
EPEAT Silver-registrert

EPEAT Silver-registrerte produkter oppfyller alle nødvendige kriterier, basert på miljøegenskaper, pluss minst 50 % av de valgfrie kriteriene. EPEAT er verdens fremste miljømerke for elektronikk.[10]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[11]

Prøv PC Game Pass gratis med den nye HP-enheten din
Prøv PC Game Pass gratis med den nye HP-enheten din

Spill hundrevis av PC-spill av høy kvalitet med din nye HP-gamingenhet og tre gratis måneder med PC Game Pass – inkludert EA play. Spill legges til hele tiden, slik at det alltid er noe nytt å spille.[12]

Kraftig prosessor til handlingsfylt gaming
Kraftig prosessor til handlingsfylt gaming

Klar for toppytelse med en Intel-prosessor[1], strålende grafikk og en frontvifte på 120 mm som holder temperaturen nede.

Tilpass med OMEN Gaming Hub
Tilpass med OMEN Gaming Hub

Tilpass og oppgrader slik du vil med OMEN Gaming Hub og tilgang til interne komponenter uten verktøy[2].

Vis frem spillet med stil
Vis frem spillet med stil

Få en førsteklasses gaming-opplevelse med dette moderne gaming-tårnet, komplett med full RGB-kontroll, og som du kan bygge om selv.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
Intel Core i5-14xxx
Prosessormodell *
i5-14400F
Prosessorkjerner
10
Prosessortråder
16
Boostfrekvens prosessor
4,7 GHz
Ytelseskjerner
6
Effektive kjerner
4
Maksimal turbofrekvens med høy ytelse
4,7 GHz
Effektiv maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,5 GHz
Effektiv kjernebasefrekvens
1,8 GHz
Processor cache
20 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
148 W
Minne
Internminne *
16 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
5200 MHz
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 4060
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Svart
Produktfarge *
Sort
RGB-minnebelysning
Yes
Introduksjonsår
2024
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel H770
Hovedkort formfaktor
Micro ATX
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection ettårig abonnement, 1-måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Prosessor spesielle funksjoner
Intel® Extreme Memory Profile (XMP)
Yes
Special features
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415040145
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
600 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
80 PLUS-sertifisering
80 PLUS Gold
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
165 mm
Dybde *
396,1 mm
Høyde *
448 mm
Vekt *
13,8 kg
Pakkebredde
498 mm
Pakkedybde
299 mm
Pakkehøyde
570 mm
Pakkevekt
14,2 kg
Skjerm
Skjerm inkludert *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funksjoner
Manufacturer warranty
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)