location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F4883no Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F4883no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2UL2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415040183 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Jun 2025 03:15:19
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M01-F4883no Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag PC Sort 180 W
  • - Intel® Core™ i7 i7-14700 Prosessorkjerner: 20
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[2]

14. generasjons Intel Core™-prosessor
14. generasjons Intel Core™-prosessor

Intel Core™-prosessorer i HX-serien (14. generasjon)* leverer den ultimate oppslukende opplevelsen for gaming og kreativitet med utvidet kjerneteknologi, avanserte oppslukende opplevelser og akselererte plattforminnovasjoner.[3]

Intel UHD Graphics
Intel UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel UHD-grafikkytelse vil du se forskjellen i alt du gjør.[4]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

Prøv PC Game Pass gratis med den nye HP-enheten din
Prøv PC Game Pass gratis med den nye HP-enheten din

Spill hundrevis av PC-spill av høy kvalitet med din nye HP-gamingenhet og tre gratis måneder med PC Game Pass – inkludert EA play. Spill legges til hele tiden, slik at det alltid er noe nytt å spille.[5]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[6]

PCIe NVMe™ M.2 SSD-lagring
PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe NVMe™ M.2 SSD-lagring.

DDR4 RAM
DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

USB type-A 5 Gbps signaldatahastighet
USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps.[7]

Ethernet-port
Ethernet-port

Hvis den trådløse forbindelsen hakker, kan du raskt koble til Ethernet-kabelen for å få en jevn, kablet Internett-opplevelse uten å bekymre deg for trådløse problemer.

Rikelig med lagringsplass med pålitelig prosessorytelse
Rikelig med lagringsplass med pålitelig prosessorytelse

Få unna alle oppgavene med en pålitelig Intel-prosessor, samtidig som du har rikelig med lagringsplass til alt innholdet ditt.

Robust design som er bygget for å vare
Robust design som er bygget for å vare

HP PC-er er pålitelige og betrodd av millioner, er bygget for å vare og har gått gjennom over 230 individuelle tester[1].

Elegant stil med flere porter
Elegant stil med flere porter

Denne stilige PC-en har et design som ikke bare er dristig, men også praktisk, takket være den gjennomtenkte plasseringen til de forovervendte portene.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
Intel Core i7-14xxx
Prosessormodell *
i7-14700
Prosessorkjerner
20
Prosessortråder
28
Boostfrekvens prosessor
5,4 GHz
Ytelseskjerner
8
Effektive kjerner
12
Maksimal turbofrekvens med høy ytelse
5,3 GHz
Effektiv maks turbofrekvens
4,2 GHz
Ytelse-kjerne basefrekvens
2,1 GHz
Effektiv kjernebasefrekvens
1,5 GHz
Processor cache
33 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
219 W
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
3200 MHz
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8821CE-M
Antennetype
1x1
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall VGA (D-Sub)-porter
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Mini Tower
Fargenavn
Mørk svart
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Markedsplassering
Hverdag
Systemkort kretsoppsett
Intel H670
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Special features
HP sikkerhetsverktøy
Kensington sikkerhetslåsspor
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415040183
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
180 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50/60 Hz
80 PLUS-sertifisering
80 PLUS Gold
Vekt og dimensjoner
Bredde *
155,4 mm
Dybde *
303 mm
Høyde *
337,4 mm
Vekt *
4,71 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøyde
287 mm
Pakkevekt
8,2 kg
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
140
Karbonutslipp, produksjon (kg CO2e)
133
Karbonutslipp, logistikk (kg CO2e)
2
Karbonutslipp, end-of-life (kg CO2e)
2
Totale karbonutslipp, uten bruksfase (kg CO2e)
6
Skjerm
Skjerm inkludert *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funksjoner
Manufacturer warranty
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)