location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 15-fb2015no AMD Ryzen™ 7 7535HS Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 512 GB SSD AMD Radeon RX 6550M Wi-Fi 6 (802.11ax) Windows 11 Home Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fb2015no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5DG7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415480170 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 13 Jan 2025 07:30:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2024
Product end of life date
Bullet Points HP Victus Gaming 15-fb2015no AMD Ryzen™ 7 7535HS Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 512 GB SSD AMD Radeon RX 6550M Wi-Fi 6 (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling Laptop Clamshell Sort
  • - AMD Ryzen™ 7 7535HS 3,3 GHz Prosessorkjerner: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS 16:9
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon RX 6550M 4 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 52,5 Wh 5,25 timer 135 W
  • - Windows 11 Home
More>>>
Overlegne prosesseringskomponenter
Overlegne prosesseringskomponenter

Spill på ditt beste med en kraftig AMD-prosessor[1], et moderne grafikkort og nok av minne.

Et sofistikert design
Et sofistikert design

Denne stilige maskinen har et mindre fotavtrykk, opptil tre fargealternativer[2] og passer inn overalt.

Alle funksjoner du har bruk for
Alle funksjoner du har bruk for

Fra et oppdatert termisk design til HD-kameraet – denne bærbare PC-en har alt du trenger.

Bærekraft i aksjon
Bærekraft i aksjon

EPEAT® Gold-[3] og ENERGY STAR®-sertifisert.

Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

Opplev ren ytelse

Gjør opplevelsen bedre med den ultimate prosessoren for bærbare PC-er med en AMD Ryzen 7000 Series CPU. En avansert prosessor for alle, og som utvider AMD-ytelsen for å drive PC-en. [5]

AMD Radeon™-grafikk

Uansett om det er spill eller filmer, får du høy ytelse i all underholdning.

144 Hz FHD-skjerm med antirefleks

Reduser frustrerende lag og ghosting med en skjerm som kombinerer oppdateringsfrekvens på 144 Hz med 1080p Full HD-oppløsning for et krystallklart bilde uten forstyrrelser. [6]

Skjerm nesten uten kant

Ved å klemme en større skjerm inn i en mindre ramme, revolusjonerer denne ultratynne, knapt synlige kanten skjermens utseende med en nydelig og effektiv design.

144 Hz-skjerm

Reduser frustrerende forsinkelser og bilde-ghosting med en 144 Hz-skjerm. [7]

Antireflekspanel
Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

16:9 skjermformat

Se hele spillet med et skjermformat på 16:9.

OMEN Gaming Hub

Med OMEN Gaming Hub har du alt du trenger for få å en bedre gaming-opplevelse, samlet på ett sted. OMEN Gaming Hub har alt fra programvarejustering til maskinvarekontroll og livetjenester, som enkelt hever nivået på gamingen.

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [9]

Tastaturets tastehetter inneholder resirkulert plast fra forbruker

Ved å bruke tastehetter laget av resirkulert plast fra forbrukere, har vi gitt tastaturene våre et mer bærekraftig design. [10]

ENERGY STAR®
ENERGY STAR®

Dette produktet oppfyller kriteriene som krever at datamaskiner fungerer effektivt for å få ENERGY STAR-sertifisering. [3]

HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 30 minutter. [11]

Problemfri tilkobling

Svært raske gigabit datahastigheter med kombinert Wi-Fi 6 (2x2) og Bluetooth® 5.3 [12]

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

HP Wide Vision HD-kamera

Gi strøm til enheten eller koble til en ekstern skjerm fra bare én USB-C®-port med en signalhastighet på 10 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei. [13]

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [14]

Design
Fargenavn
Glimmersølvfarget, mørk krom-logo
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Spilling
Introduksjonsår
2024
Produktdesign
Lakkert fiinish
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
39,6 cm
Maksimal oppdateringshastighet
144 Hz
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7
Prosessorgenerering
AMD Ryzen 7000 Series
Prosessormodell *
7535HS
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,55 GHz
Prosessorfrekvens *
3,3 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
4800 MHz
Minnefordeling
1 x 8 GB
Memory slots (available)
2
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret GPU-produsent
AMD
Diskret grafikkadaptermodell *
AMD Radeon RX 6550M
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Lydsystem
DTS:X Ultra
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollerprodusent
Realtek
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
5.3
Kablingsteknologi
10/100/1000Base-T(X)
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Ytelse
Systemkort kretsoppsett
AMD SoC
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
Kiilteenhopeinen
Software
Forhåndsinnstallert programvare
1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP høyttaler
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP bakkamera
HP Wide Vision HD
HP sikkerhetsverktøy
Trusted Platform Module (fastvare TPM)-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP-segment
Hjem
HP GTIN (EAN/UPC)
198415480170
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
3
Batterikapasitet *
52,5 Wh
Batteriliv (maks.)
5,25 timer
Kontinuerlig video-playbacktid
7,5 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
30 min
Energihåndtering
AC-adapter energitap
135 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Bærekraftige teknologier og materialer
Havbundet plast i høyttalerkabinett(er) og innfatning; Tastaturtastehetter og -sakser inneholder resirkulert plast fra forbruker
Vekt og dimensjoner
Bredde
357,9 mm
Dybde
255 mm
Høyde
23,5 mm
Vekt *
2,29 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm
Pakkevekt
3,35 kg
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
230
Karbonutslipp, produksjon (kg CO2e)
209
Karbonutslipp, logistikk (kg CO2e)
16
Totale karbonutslipp, uten bruksfase (kg CO2e)
1
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true