location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0024no AMD Ryzen™ 3 7320U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0024no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5DH7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415480248 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jul 2025 06:00:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2025
Product end of life date
Bullet Points HP 24-cr0024no AMD Ryzen™ 3 7320U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Alt-i-ett PC Hvit 90 W
  • - AMD Ryzen™ 3 7320U 2,4 GHz Prosessorkjerner: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[6]

AMD Ryzen™ 7000-seriens prosessorer
AMD Ryzen™ 7000-seriens prosessorer

Alt du trenger og mye mer. Dra nytte av den perfekte balansen mellom hastighet, stil og utholdenhet med bærbare datamaskiner drevet av AMD Ryzen™-prosessorer. Nå ditt fulle potensial i alt du gjør.[5]

AMD Radeon™-grafikk
AMD Radeon™-grafikk

Uansett om det er spill eller filmer, får du høy ytelse i all underholdning.

FHD IPS-skjerm
FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste.[7]

Antireflekspanel
Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.[8]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker.[9]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

McAfee Online Protection 30-dagers prøveversjon
McAfee Online Protection 30-dagers prøveversjon

Sikre enheten din med prisvinnende antivirus- og nettbeskyttelse. Gratis prøveperiode inkluderer sikker VPN for personvern og databeskyttelse når du surfer på offentlig Wi-Fi[10]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[11]

EPEAT Gold-registrert
EPEAT Gold-registrert

EPEAT Gold-registrerte produkter er de høyest rangerte produktene som oppfyller alle påkrevde EPEAT-kriterier. EPEAT er verdens fremste miljømerke for elektronikk.[12]

PCIe SSD-lagring
PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 256 GB PCIe SSD-lagring.

LPDDR5 RAM
LPDDR5 RAM

Opplev rask og responsiv ytelse med det energieffektive LPDDR5-minnet. Designet for å støtte høyere datahastigheter med mindre ventetid og raskere filoverføring og programlasting.

HP True Vision HD Privacy-kamera
HP True Vision HD Privacy-kamera

Videochat i livlig klarhet med Full HD-oppløsning, selv i dempet belysning med et popup-kamera som du trygt kan pakke unna veien når det ikke er i bruk, og som holder deg trygg online.

Problemfri tilkobling
Problemfri tilkobling

Få høyere hastigheter, forbedret ytelse og bedre kapasitet med Wi-Fi 6 og Bluetooth 5.3 trådløst kort.[13]

To høyttalere
To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

USB type-A 5 Gbps signaldatahastighet
USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps.[14]

Tastatur for flere enheter
Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

Utviklet for å redusere miljøpåvirkningen
Utviklet for å redusere miljøpåvirkningen

Verdens første PC med resirkulert kaffegrut[3], og som inneholder resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1].

Bygget slik at du kan holde kontakten med teamet
Bygget slik at du kan holde kontakten med teamet

Laget for ekte samarbeid med et vippbart, popup-kamera[4], to mikrofoner og avansert støyreduksjon.

Klar for dagen, hver dag
Klar for dagen, hver dag

Møt dagen med en pålitelig AMD-prosessor[5], rikelig med lagringsplass, raske tilkoblingsmuligheter og nok av minne.

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 3
Prosessorgenerering
AMD Ryzen 7000 Series
Prosessormodell *
7320U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,1 GHz
Prosessorfrekvens *
2,4 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
LPDDR5-SDRAM
Maksimalt internminne *
8 GB
Minnespor
2x SO-DIMM
Minneklokke-hastighet
5500 MHz
Minneformfaktor
On-board
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
720p
Kamera HD-type
HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.4
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Skjellhvitt
Produktfarge *
Hvit
Introduksjonsår
2024
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Special features
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415480248
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
230
Karbonutslipp, produksjon (kg CO2e)
223
Karbonutslipp, logistikk (kg CO2e)
3
Karbonutslipp, end-of-life (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
3
Vekt og dimensjoner
Bredde (med stativ)
540,5 mm
Dybde (med stativ)
186,2 mm
Høyde (med stativ)
409 mm
Vekt (med stativ)
5,27 kg
Vekt
5,27 kg
Pakkebredde
640 mm
Pakkedybde
175 mm
Pakkehøyde
460 mm
Pakkevekt
9,6 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Bærekraftige teknologier og materialer
40 % resirkulert plast fra forbruker; Plast som ellers ville havnet i havet; 10 % resirkulert metall
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Trådløs
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Kablingsteknologi
10/100/1000Base-T(X)
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
60,5 cm
Krav til strømforsyning
90 W
Produsentgaranti
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Tekniske detaljer
URL for generell produktsikkerhetsforordning (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com