location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-2016no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L GT22-2016no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8KH6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415796202 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 16 Jun 2025 14:01:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points OMEN by HP 45L GT22-2016no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 1200 W
  • - Intel® Core™ i9 i9-14900K Prosessorkjerner: 24
  • - 64 GB DDR5-SDRAM 5200 MHz 4 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4090 24 GB Intel UHD Graphics 770
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
OMEN Cryo Chamber™
OMEN Cryo Chamber™

Gjør det mulig for den væskekjølte radiatoren å trekke inn kald luft fra omgivelsene for å kjøle ned CPU-en.

Designet for utvidelse
Designet for utvidelse

Det er enkelt å oppgradere og utvide minne, lagringsstasjoner og indre utvidelsesspor, slik at de passer gaming-behovene dine.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub hever alt fra programvareforbedringer, maskinvarekontroller, til direktetjenester.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
Intel Core i9-14xxx
Prosessormodell *
i9-14900K
Prosessorkjerner
24
Prosessortråder
32
Boostfrekvens prosessor
6 GHz
Ytelseskjerner
8
Effektive kjerner
16
Maksimal turbofrekvens med høy ytelse
5,6 GHz
Effektiv maks turbofrekvens
4,4 GHz
Ytelse-kjerne basefrekvens
3,2 GHz
Effektiv kjernebasefrekvens
2,4 GHz
Processor cache
36 MB
Cachetype prosessor
L3
Antall installerte prosessorer
1
Prosessor grunnkraft
125 W
Maksimal turbokraft
253 W
Minne
Internminne *
64 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
4 x 16 GB
Minnespor
4x DIMM
Minneklokke-hastighet
5200 MHz
Lagringsmedium
Total lagringskapasitet *
2 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
2 TB
Antall SSD-er installert
1
SSD-kapasitet
2 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 4090
Diskret grafisk adapter hukommelse
24 GB
Diskret grafikk, hukommelsestype
GDDR6X
Antall diskrete grafikkadaptere
1
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
DisplayPort-versjon
1.4a
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x4 slots
3
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Svart, sidepanel av glass, mørk krom-logo
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Vannkjølingssystem
Yes
Kabellåsport
Yes
Produktfarge *
Sort
RGB-minnebelysning
Yes
Introduksjonsår
2024
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel Z790
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS:X Ultra
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection ettårig abonnement, 1-måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Prosessor spesielle funksjoner
Intel® Extreme Memory Profile (XMP)
Yes
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Chassis-sidedeksellås
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415796202
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
1200 W
80 PLUS-sertifisering
80 PLUS Gold
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
204 mm
Dybde *
470 mm
Høyde *
555 mm
Vekt *
22,6 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøyde
672 mm
Pakkevekt
25,2 kg
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
140
Karbonutslipp, produksjon (kg CO2e)
132
Karbonutslipp, logistikk (kg CO2e)
2
Karbonutslipp, end-of-life (kg CO2e)
2
Totale karbonutslipp, uten bruksfase (kg CO2e)
5
Skjerm
Skjerm inkludert *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true