location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 455 G10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL0G1AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828584014 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jun 2025 01:26:56
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Laptop Clamshell Sølv
  • - AMD Ryzen™ 5 7530U Prosessorkjerner: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/bredbåndsforbindelse Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Klar til å oppfylle dagens krav

Få unna alle dagens oppgaver innen fristen ved hjelp av AMD-prosessoren med den perfekte kombinasjonen av ytelse, strømforbruk og valuta for pengene.[2]

Raskt og effektivt trådløst LAN

Bærbarheten til PC-en din og påliteligheten til en rask tilkobling er avgjørende for hvor du kan jobbe. Få en rask og pålitelig forbindelse i tette trådløse miljøer med høyhastighets Wi-Fi 6.[1]

HP Sure Sense

Skadelig programvare utvikler seg raskt forbi tradisjonelle antivirusfunksjoner. Beskytt PC-en mot ukjente angrep med HP Sure Sense, som kombinerer atferdsanalyser med avanserte AI-teknikker for å levere eksepsjonell beskyttelse.

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click.[5]

Jobb uten avbrudd

Hold produktiviteten oppe og nedetiden nede med de fullt integrerte og automatiserte funksjonene i HP BIOSphere Gen6-firmwareøkosystemet. PC-ene dine har ekstra beskyttelse takket være automatiske oppdateringer og sikkerhetskontroller.[7]

Sett fart på grunnleggende IT-administrasjon

Distribuer HP Manageability Integration Kit for å bidra til å øke farten på bildeoppretting og administrering av maskinvare, BIOS og sikkerhet når du administrerer enheter gjennom Microsoft Endpoint Manager.[8]

Koble til PC-en og mobile enheter

Overfør dokumenter, bilder og videoer, notater, nettsteder, adresser og mer trådløst mellom mobile enheter og PC-en ved hjelp av HP QuickDrop-appen.[9]

Optimalisert for hybrid arbeid

Se flott ut uansett hvor du jobber med forbedrede kamerafunksjoner og belysningsjusteringer.[3]

Testet for holdbarhet

Har bestått 19 MIL-STD-tester[6] for holdbarhet og enkel service – slik at du får mest mulig ut av IT-investeringen din.

Ytelse for bedrifter i vekst

Hold tritt med krevende oppgaver med den nyeste AMD CPU-en[2,4], lang batteritid og oppgraderbart minne og lagringsplass.

Design
Fargenavn
Pike Silver aluminium
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Opprinnelsesland
China, Thailand
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 7000 Series
Prosessormodell *
7530U
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,5 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
Diskret grafikkadapter *
No
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
RZ616
WLAN-kontrollerprodusent
MediaTek
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Nettverksbygging
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Spritzwassergeschützt
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Inngangsenhetsmodell
HP Premium-tastatur
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Hotkey-støtte; HP Support Assistant; HP Power Manager; myHP; HP personverninnstillinger; HP-varslinger; HP QuickDrop; HP PC-maskinvarediagnostikk for Windows; HP Services Scan; HP Smart Support (nedlasting)
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP sikkerhetsverktøy
Absolute Persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-oppdatering via nettverk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; TPM 2.0 innebygd sikkerhetsbrikke (Common Criteria EAL4+ og FIPS 140-2 nivå 2-sertifisert); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; PC med sikret kjerne-aktivering
HP administrasjonsverktøy
HP Client Management Script Library (nedlasting); HP Driver-pakker (nedlasting); HP Client Catalog (nedlasting); HP Manageability Integration Kit Gen4 (nedlasting); HP Image Assistant Gen5 (nedlasting); HP Cloud Recovery
HP-segment
Forretning
HP GTIN (EAN/UPC)
198828584014
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
51 Wh
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Power Delivery
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Vekt og dimensjoner
Bredde
359,4 mm
Dybde
233,9 mm
Høyde
19,9 mm
Vekt *
1,74 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Antall høyttalere
2
Manufacturer warranty
1 års og 3 års begrenset garanti og 90 dagers begrenset programvaregaranti, avhengig av land. Batterier har en standard ett års begrenset garanti.
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)