location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X 27-cs0021no Intel Core Ultra 5 125H 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 7 (802.11be) Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio X
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniStudio X 27-cs0021no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM5V8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701334446 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 18 Jun 2025 15:51:14
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X 27-cs0021no Intel Core Ultra 5 125H 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 7 (802.11be) Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Alt-i-ett PC Sølv 180 W
  • - Intel Core Ultra 5 125H Prosessorkjerner: 14
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel Arc Graphics
  • - 5 MP
  • - Wi-Fi 7 (802.11be) Ethernet/bredbåndsforbindelse Bluetooth 5.4
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[6]

Intel Core™ Ultra 5
Intel Core™ Ultra 5

Få unna flere oppgaver med førsteklasses kraft og respons. Du kan enkelt skape, redigere og dele innhold, samt kose deg med oppslukende underholdningsopplevelser i HD.[7]

Intel Arc™
Intel Arc™

Slipp fantasien løs med nye Intel Arc™-grafikkløsninger, maskinvarer, programvarer og tjenester. Alt laget for å hjelpe deg med å spille, skape og strømme uten begrensninger.

Full-HD-skjerm
Full-HD-skjerm

Len deg tilbake og nyt krystallklare visuelle effekter og bilder med den livaktige kvaliteten til 2 millioner piksler. Oppløsningen på 1920 x 1080 gir en ny dimensjon til det digitale innholdet.[8]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.[9]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[10]

Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere
Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere

Bygget for en bedre morgendag. Designet ved bruk av resirkulerte metaller og resirkulert plast fra forbrukere for å redusere miljøpåvirkningen og fremme best mulig energieffektivitet.[11]

Skrivebordspartisjon i HP Display Control

Det er enkelt å dra og slippe vinduer for å flytte, endre størrelsen på og tilpasse hvordan de fremstår på skrivebordet.

512 GB PCIe Gen4 NVMe™ M.2 SSD
512 GB PCIe Gen4 NVMe™ M.2 SSD

Med høyhastighets dataoverføring tilbyr 512 GB PCIe Gen4 NVMe M.2 SSD lynrask hastighet og effektiv lagring.[12]

USB type-A 10 Gbps signaldatahastighet
USB type-A 10 Gbps signaldatahastighet

Koble til ekstern lagring med denne USB Type-A-porten med signalhastighet på 10 Gbps.[13]

HDMI-utgang
HDMI-utgang

Det har aldri vært enklere å gi enheten en større eller ekstra skjerm. Med en HDMI-utgang kan du sende HD-video og -lyd med bare én standard kabel.

Dual channel-minne
Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

5 MP IR-kamera med temporal støyreduksjon og integrerte digitale dual array-mikrofoner
5 MP IR-kamera med temporal støyreduksjon og integrerte digitale dual array-mikrofoner

Med dette kameraet av høy kvalitet kan du videochatte med utrolig flott bilde med en oppløsning på opptil 2592 x 1944.[14]

En svært rik lydopplevelse
En svært rik lydopplevelse

To HP-høyttalere og spesialtilpasset lyd i samarbeid med eksperter fra Bang & Olufsen gir liv til underholdningen med lyd du kan føle. Vekk sansene med perfekt PC-lyd.

Fungerer med deg, for deg, for mer produktivitet
Fungerer med deg, for deg, for mer produktivitet

Med Intel Core™ Ultra-prosessor[1], ultrarask tilkobling og HDMI-utgang for tilkobling av en ekstra skjerm.

Ultimat underholdning og ekte tilkoblinger
Ultimat underholdning og ekte tilkoblinger

Gå sømløst fra jobb til lek med et 5 MP-kamera[2] med Windows Studio-effekter og en fargesterk, oppslukende skjerm.

Designet med tanke på deg og ditt velvære
Designet med tanke på deg og ditt velvære

Lås opp meningsfull innvirkning med AI-drevne velværefunksjoner som skjermavstand og skjermtidspåminnelser.

Bygget med tanke på vår felles fremtid
Bygget med tanke på vår felles fremtid

Designet med resirkulerte metaller[3] og resirkulert plast[4]. EPEAT Gold med Climate+[5] og ENERGY STAR-sertifisert.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Lysstyrke for skjerm
300 cd/m²
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel Core Ultra 5
Prosessormodell *
125H
Prosessorkjerner
14
Prosessortråder
18
Boostfrekvens prosessor
4,5 GHz
Ytelseskjerner
4
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,5 GHz
Effektiv maks turbofrekvens
3,6 GHz
Ytelse-kjerne basefrekvens
1,2 GHz
Effektiv kjernebasefrekvens
0,7 GHz
Processor cache
18 MB
Cachetype prosessor
L3
Prosessor grunnkraft
28 W
Maksimal turbokraft
115 W
Nevral prosessorenhet (NPU)
Nevral prosessorenhet (NPU)
Intel AI Boost
Maksimal frekvens NPU
1,4 GHz
Sparsitetsstøtte
Yes
Støtte for Windows Studio-effekter
Yes
AI-programvarerammeverk støttet av NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Minne
Internminne *
16 GB
Internminnetype
DDR5-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
5600 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel Arc Graphics
Grafikkadaptermodell om bord *
Intel Arc Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 7 BE200
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Bluetooth *
Yes
Bluetooth-versjon
5.4
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall USB 4 Gen 3x2-porter *
1
Antall HDMI-porter *
2
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Meteorsølv
Produktfarge *
Sølv
Introduksjonsår
2024
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Premium
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
Intel® Unison™; Windows Studio-effekter; Copilot i Windows med Copilot-nøkkel, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Special features
HP-segment
Hjem
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198701334446
Energihåndtering
AC-adapter energitap
180 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
230
Karbonutslipp, produksjon (kg CO2e)
223
Karbonutslipp, logistikk (kg CO2e)
3
Karbonutslipp, end-of-life (kg CO2e)
4
Totale karbonutslipp, uten bruksfase (kg CO2e)
3
Vekt og dimensjoner
Bredde (med stativ)
612,4 mm
Dybde (med stativ)
200 mm
Høyde (med stativ)
537,1 mm
Vekt (med stativ)
8,4 kg
Vekt
8,4 kg
Pakkebredde
760 mm
Pakkedybde
163 mm
Pakkehøyde
480 mm
Pakkevekt
14,7 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
35 % resirkulert plast fra forbruker; 25 % resirkulert metall
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Skjerm inkludert
Yes
IR-kamera
Yes
Intel® vPro™ Platform Eligibility
No
Manufacturer warranty
Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet.
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)