location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14u G4 mobil arbeidsstasjon, pakke

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 14u G4 mobil arbeidsstasjon, pakke
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1RQ70EA01
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2018
Product end of life date
Produkt Brosjyre / Datablad (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Utformet for å flyttes

Reis med stil med den tynne og lette mobile arbeidsstasjonen. 22 mm tynn og så lett som 1,64 kg[2,10] og med imponerende egenskaper som er 4K UHD berøringsskjerm på 35,56 cm (14"), er du klar til å være innovativ hvor som helst.

Ytelse på et høyere nivå

Få krefter i arbeidsstasjonsklassen med 3D-grafikk, de nyeste Intel® Core™ i5- og i7-prosessorene[5], opptil 32 GB minne og 2 TB lagringsplass[3]. I tillegg er den sertifisert med ledende programvarepartnere for raske ytelse på tvers av mange programmer.

Pålitelighet uten kompromisser

Du kan trygt ta fatt på arbeidsdagen med den slitesterke og pålitelige HP ZBook 14u. Med 3 års begrenset garanti[4], 120 000 timer med testing og 30 år med HP Z-DNA er det her kombinasjonen av innovasjon, ytelse og pålitelighet møtes.

Nyeste operativsystemer

Vær produktiv i enhver situasjon. Windows 10 Pro og kraftig sikkerhet, samarbeid, og tilkoblingsfunksjoner fra HP hjelper deg gjennom dagen på HP ZBook 14u. [1]

7.-generasjons Intel® Core™ i5- og i7-prosessorer

Imponerende rask ytelse med neste generasjon av Intel® Core™ i5- og i7-prosessorer og opptil 3,9 GHz med Intel® Turbo Boost Technology™ for hånden. [5,6]

Lad raskt

Få langvarig batterilevetid og lad opp raskt når du trenger det med HP Fast Charge. Med bare 30 minutters lading får du opptil 50 % batteritid. [7]

Superrask lagring

Reduser tiden det tar å starte opp, overføre filer og starte programmer med store filer ved å bruke den valgfrie HP Z Turbo Drive, en utrolig rask og innovativ lagringsløsning.

Høyhastighetsminne

HP ZBook 14u er svært responsiv ved behandling av store arbeidsbelastninger med opptil 32 GB DDR4-minne.

Profesjonell 3D-grafikk

Dra nytte av AMD FirePro™ 3D-grafikk med 2 GB skjermminne som er laget for å fungere med de fleste ledende programmene.

HP ultratynn dokkingstasjon

Den valgfrie HP UltraSlim-dokkingstasjonen kobler raskt HP ZBook 14u til kompatible enheter, inkludert 4K-skjermer. [9]

Bidra til å sikre kritiske data

Den innebygde Trusted Platform Module (TPM), smartkortleseren og valgfrie fingeravtrykkleseren kan hjelpe deg med sikre dataene dine, e-post og brukerinnlogginger. [9]

Selvreparerende beskyttelse

Start med en ekte HP-BIOS hver gang. HP Sure Start Gen3 overvåker minnet i BIOS, gjenoppretter plattformen uten inngripen fra bruker eller administrator, gjenoppretter BIOS til en tilpasset tilstand og er klargjort for sentralisert bedriftsadministrasjon. [8]

Knytt forbindelser

Du kan raskt og enkelt overføre data og koble til enheter. HP ZBook 14u har flere porter, inkludert USB 3.1 Gen 1-port, DisplayPort™ 1.2 og mer.

Utforsk i 4K

Velg riktig skjerm for din arbeidsmåte med alternativer for krystallklare FHD-berøringsskjermer eller 4K UHD-skjermer uten berøringsfunksjonalitet. [9]

3 års begrenset garanti

Pålitelig HP-service er klar når du trenger den, inkludert 3 år med deler og arbeid med vår begrensede garanti. [4]