location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0002no Copilot+ PC Intel Core Ultra 9 288V Hybrid (2-in-1) 35,6 cm (14") Berøringsskjerm 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip 14-fh0002no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH3K7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251109492 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 12 Jul 2025 10:31:42
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip 14-fh0002no Copilot+ PC Intel Core Ultra 9 288V Hybrid (2-in-1) 35,6 cm (14") Berøringsskjerm 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Grå
  • - Intel Core Ultra 9 288V Prosessorkjerner: 8
  • - Berøringsskjerm 35,6 cm (14") 3K 2880 x 1800 piksler IPS LED-baklys 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 2 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 64 Wh 16,25 timer 65 W
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[8]

Intel Core™ Ultra-prosessorer
Intel Core™ Ultra-prosessorer

Gjør vanskelige oppgaver til en lek med Intel Core™ Ultra-prosessorer. Akselerer AI-baserte opplevelser på tvers av hundrevis av apper.[9]

Intel Arc™
Intel Arc™

Slipp fantasien løs med nye Intel Arc™-grafikkløsninger, maskinvarer, programvarer og tjenester. Alt laget for å hjelpe deg med å spille, skape og strømme uten begrensninger.

2,8K OLED-skjerm
2,8K OLED-skjerm

Med en oppløsning på 2880 x 1800 får du flotte detaljer og virkelighetstro farger.[10]

Corning Gorilla glass 5
Corning Gorilla glass 5

Øk enhetens skjermbeskyttelse med Corning Gorilla Glass 5. Opplev forbedret holdbarhet, spesielle forsterkningsmetoder og lettere systemer for en overlegen brukeropplevelse.

Intel Evo™
Intel Evo™

Intel Evo™-plattformen samler den perfekte kombinasjonen av ytelse, respons, batteritid og imponerende grafikk i en ny klasse med bærbare PC-er. Disse designene er verifisert av Intel, og gir en eksepsjonell bærbar PC-opplevelse, hvor som helst.[11]

McAfee Online Protection 30-dagers prøveversjon
McAfee Online Protection 30-dagers prøveversjon

Sikre enheten din med prisvinnende antivirus- og nettbeskyttelse. Gratis prøveperiode inkluderer sikker VPN for personvern og databeskyttelse når du surfer på offentlig Wi-Fi[12]

Utnytte resirkulerte metaller
Utnytte resirkulerte metaller

HP inkorporerer økende mengder resirkulerte, fornybare og ikke-nye råvarer. Siden små ting utgjør en stor forskjell, har dette produktet en prosentandel av resirkulerte metaller i designet.[13]

Inneholder plast som ellers ville havnet i havet
Inneholder plast som ellers ville havnet i havet

HP inkorporerer økende mengder resirkulerte, fornybare og ikke-nye råvarer. Dette produktet er bygget med tanke på miljøet, og inneholder en prosentandel plast som ellers ville havnet i havet, i designet.[14]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ velger du ansvarlighet og klimatiltak.[15]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[16]

HP Fast Charge
HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter.[17]

Bluetooth 5.4 trådløst kort
Bluetooth 5.4 trådløst kort

Bluetooth 5.4 kommer med to nye funksjoner som sammen gir sømløs tilkobling.[18]

Kameralukker
Kameralukker

Nå slipper du stygg tape eller annet kliss over linsen for å skjule private øyeblikk. Sørg for at personvern og sikkerhet er på plass med en synlig, fysisk lukker som slår av PC-kameraet når det ikke er i bruk.

9 MP IR AI-kamera
9 MP IR AI-kamera

Opplev slående klarhet og adaptiv belysning med vårt avanserte 9 MP kamera med AI ISP og HDR Auto Switch. Ta lyse, klare bilder uansett lysforhold.[19]

2 TB PCIe Gen4 NVMe™ ytelse M.2 SSD
2 TB PCIe Gen4 NVMe™ ytelse M.2 SSD

Med høyhastighets dataoverføring tilbyr 2 TB PCIe Gen4 NVMe Performance M.2 SSD lynrask hastighet og effektiv lagring.[20]

DTS: X Ultra Technology
DTS: X Ultra Technology

Ved å produsere ekte, romlig nøyaktig 3D-lyd gjennom et hvilket som helst headsett, tilbyr denne teknologien spesielt innstilte lydmoduser for forskjellige spilltyper for å gi en best mulig underholdningsopplevelse.[21]

Thunderbolt™ 4 med USB4™ Type-C
Thunderbolt™ 4 med USB4™ Type-C

Med den nyeste Thunderbolt™-løsningen kan du drive enheten din eller koble til opptil to 4K-skjermer med én enkelt kabel og lynrask 40 Gbps signalhastighet.

Akselerer kreativiteten med ytelse drevet av kunstig intelligens
Akselerer kreativiteten med ytelse drevet av kunstig intelligens

Kreativiteten når nye høyder med en AI-drevet Intel Core Ultra-prosessor™[1] og batteri som varer hele dagen[2].

Gjør mer på mindre tid med tilpasset AI
Gjør mer på mindre tid med tilpasset AI

Optimaliser arbeidsflyt og oppgaver med en dedikert AI-motor med opptil 48 TOP-er[3] og tilpassede AI-funksjoner.

Få sømløse og sikre tilkoblinger
Få sømløse og sikre tilkoblinger

Oppnå ekte forbindelser med et AI-aktivert 9 MP kamera, Windows Studio-effekter[4], Wi-Fi 7[5] og Poly Camera Pro.

Gjennomtenkt laget med tanke på miljøet
Gjennomtenkt laget med tanke på miljøet

Designet med resirkulerte metaller og plast[6] og er EPEAT Gold med Climate+-registrert[7].

Design
Fargenavn
Formørkelsesgrå
Produkttype *
Hybrid (2-in-1)
Produktfarge *
Grå
Formfaktor *
Convertible (Folder)
Markedsplassering
Premium
Introduksjonsår
2025
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
2880 x 1800 piksler
Berøringsskjerm *
Yes
HD-type
3K
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:10
Skjermglasstype
Gorilla Glass
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
400 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Skjermrespons stigning/synkning
0,2 ms
Maksimal oppdateringshastighet
120 Hz
HDR (High Dynamic Range) støttes
Yes
HDR-teknologi (High Dynamic Range)
High Dynamic Range (HDR) 500
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel Core Ultra 9
Prosessorgenerering
Intel Core Ultra (Series 2)
Prosessormodell *
288V
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
5,1 GHz
Ytelseskjerner
4
Kjerner med lav strømeffektivitet
4
Maksimal turbofrekvens med høy ytelse
5,1 GHz
Kjerne med lav strømeffektivitet maks turbofrekvens
3,7 GHz
Ytelse-kjerne basefrekvens
3,3 GHz
Kjerne med lav strømeffektivitet basisfrekvens
3300 MHz
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Prosessor grunnkraft
30 W
Maksimal turbokraft
37 W
Nevral prosessorenhet (NPU)
Nevral prosessorenhet (NPU)
Intel AI Boost
Sparsitetsstøtte
Yes
Støtte for Windows Studio-effekter
Yes
AI-programvarerammeverk støttet av NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total prosessorytelse opp til
120 TOPs
NPU ytelse opp til
48 TOPs
GPU-ytelse på opptil
67 TOPs
Minne
Internminne *
32 GB
Internminnetype
LPDDR5x-SDRAM
Minneklokke-hastighet
8533 MHz
Minneformfaktor
On-board
Maksimalt internminne *
32 GB
Lagringsmedium
Total lagringskapasitet *
2 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
2 TB
Antall SSD-er installert
1
SSD-kapasitet
2 TB
SSD drivergrensesnitt
PCI Express 4.0
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
Intel Arc Graphics
Grafikk
Grafikkadaptermodell om bord *
Intel Arc Graphics 140V
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
4
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
9 MP
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 7 BE201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.4
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall Thunderbolt 4-porter
2
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
3
Ytelse
Systemkort kretsoppsett
Intel SoC
Akselerometer
Yes
Gyroscope
Yes
Temperatursensor
Yes
Tastatur
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
Darker eclipse gray
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP høyttaler
HP Quad-høyttalere
HP frontkamera
HP Webcam
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
6
Batterikapasitet *
64 Wh
Batteriliv (maks.)
16,25 timer
Kontinuerlig video-playbacktid
20,5 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Power Delivery
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
313,7 mm
Dybde
216,2 mm
Høyde
14,9 mm
Vekt *
1,34 kg
Datainnpakking
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøyde
280 mm
Pakkevekt
2,5 kg
Emballasjeinnhold
Pekepenn
Yes
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)