location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6550b + LA2006x Intel® Core™ i5 i5-520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6550b + LA2006x
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BWD709ET4
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 Jan 2025 19:50:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2011
Product end of life date
Bullet Points HP ProBook 6550b + LA2006x Intel® Core™ i5 i5-520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort, Sølv
  • - Intel® Core™ i5 i5-520M 2,4 GHz Prosessorkjerner: 2
  • - 39,6 cm (15.6") 1366 x 768 piksler LED-baklys 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet/bredbåndsforbindelse Bluetooth 2.1+EDR 3G
  • - 6,5 timer
  • - Windows 7 Professional 64-bit
More>>>
Design
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1366 x 768 piksler
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
Intel® Core™ i5
Prosessormodell *
i5-520M
Prosessorkjerner
2
Prosessortråder
4
Boostfrekvens prosessor
2,93 GHz
Prosessorfrekvens *
2,4 GHz
Systembussrate
2,5 GT/s
Processor cache
3 MB
Cachetype prosessor
Smart Cache
Prosessorstøpsel
BGA 956
Prosessorlitografi
32 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i5-500 Mobile Series
Kodenavn prosessor
Arrandale
Busstype
DMI
FSB-paritet
No
Stigning
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
2.0
PCI Express-konfigurasjoner
1x16
Antall Processing Die-transistorer
382 M
Processing Die-størrelse
81 mm²
CPU-multiplikator (buss/kjerneforhold)
18
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Internminnetype
DDR3-SDRAM
Minneklokke-hastighet
1333 MHz
Minnespor
2x SO-DIMM
Lagringsmedium
Total lagringskapasitet *
320 GB
HDD-grensesnitt
SATA II
HDD-hastighet
7200 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadaptermodell *
Intel® HD Graphics
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics
Basisfrekvens on-board skjermkort
500 MHz
Dymanisk frekvens (maks.) on-board skjermkort
766 MHz
Audio
Lydsystem
HP Premier Sound
Antall innebygde høyttalere
2
Nettverksbygging
Mobilnettverksgenerasjon
3G
Wi-Fi
Yes
Nettverksgrensesnitt
Gigabit Ethernet
Mobil nettverkstilkobling *
Yes
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Bluetooth-versjon
2.1+EDR
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall eSATA-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall DisplayPorts
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Antall IEEE 1394/Firewire-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
Yes
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
Yes
Modem (RJ-11)-porter
1
Tilkoblingsevne
TV-ut
No
Kommunikasjonsserieporter
1
Ytelse
Systemkort kretsoppsett
Intel® HM57 Express
Tastatur
Pekeenhet
Berøringsplate
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 7 Professional
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
rPGA 37.5x 37.5, BGA 34x28
Støttede instruksjonssett
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
Yes
Grafikk og IMC-litografi
45 nm
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Processor ARK ID
47341
Konfliktfri prosessor
No
Battery
Antall battericeller
6
Batteriliv (maks.)
6,5 timer
Energihåndtering
DC-inngangskontakt
Yes
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Miljømessige forhold
Relativ luftfuktighet under drift (H-H)
10 - 90%
Vekt og dimensjoner
Bredde
371,4 mm
Dybde
248 mm
Høyde (fremdel)
3,48 cm
Vekt *
2,51 kg
Andre funksjoner
LightScribe
Yes
Infrarød dataport
No
Grafikkadapterfamilie
Intel
Display
LCD
TV-inngang
No
Intel® segment tagging
Enterprise