location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0094no Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5060 Windows 11 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L GT16-0094no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BY8Z5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251750359 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Aug 2025 03:03:30
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L GT16-0094no Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5060 Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 600 W
  • - Intel® Core™ i7 i7-14700F Prosessorkjerner: 20
  • - 16 GB DDR5-SDRAM 4400 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 5060 8 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[6]

Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer
Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer

Vær alt du ønsker å være, i spillet og utenfor, med optimalisert ytelse og nye funksjoner. Spill hardere og arbeid smartere med Intel Core-prosessorer.[7]

Spilling på et nytt nivå
Spilling på et nytt nivå

Grafikkprosessorene i GeForce RTX™ 50-serien drives av NVIDIA Blackwell og gir spillere og skapere revolusjonerende AI-funksjonalitet. Multipliser ytelsen med NVIDIA DLSS 4, generer bilder med enestående hastighet og slipp løs kreativiteten med NVIDIA Studio.[8]

PCIe SSD-lagring
PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

DTS-hodetelefon: X-teknologi
DTS-hodetelefon: X-teknologi

Ved å produsere autentisk 3D-lyd med romlig nøyaktighet via hodetelefoner eller ørepropper gir denne teknologien spill, filmer og musikk et nivå av dybde og innlevelse som bare kan sammenlignes med de beste underholdningsopplevelser.[9]

USB type-C 5 Gbps signaldatahastighet
USB type-C 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned.[10]

Ethernet-port
Ethernet-port

Hvis den trådløse forbindelsen hakker, kan du raskt koble til Ethernet-kabelen for å få en jevn, kablet Internett-opplevelse uten å bekymre deg for trådløse problemer.

Dual channel-minne
Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

Problemfri tilkobling
Problemfri tilkobling

Gled deg over en bedre trådløs opplevelse med kombinasjonen av Wi-Fi 6E (2x2) og Bluetooth 5.3.[11]

OMEN Gaming Hub
OMEN Gaming Hub

Med OMEN Gaming Hub har du alt du trenger for få å en bedre gaming-opplevelse, samlet på ett sted. OMEN Gaming Hub har alt fra programvarejustering til maskinvarekontroll og livetjenester, som enkelt hever nivået på gamingen.

Prøv PC Game Pass gratis med den nye HP-enheten din
Prøv PC Game Pass gratis med den nye HP-enheten din

Spill hundrevis av datamaskinspill av høy kvalitet med din nye HP-enhet og tre gratis måneder med PC Game Pass – inkludert EA play. Nye spill tilføyes hele tiden, så det er alltid noe nytt å spille.[12]

Optimalisert for ytelse
Optimalisert for ytelse

Utnytt potensialet ditt når du spiller med et design optimalisert for ytelse.

Et fremtidssikret, verktøyfritt design
Et fremtidssikret, verktøyfritt design

Den er designet med oppgraderingsmuligheter og OMEN-komponenter, og kan utvides og tilpasses innenfor en bransjestandardisert formfaktor.

Gjør den til din egen
Gjør den til din egen

Tilpass ytelsen og aRGB-alternativene med OMEN Gaming Hub.

Vi er sammen om dette
Vi er sammen om dette

Det betyr noe. Med 100 % resirkulerbare emballasjeløsninger[2], minst 20 % resirkulert plastinnhold og 10 % resirkulert metall[3][4] står vi sammen om dette[5].

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
Intel Core i7-14xxx
Prosessormodell *
i7-14700F
Prosessorkjerner
20
Prosessortråder
28
Boostfrekvens prosessor
5,4 GHz
Ytelseskjerner
8
Effektive kjerner
12
Maksimal turbofrekvens med høy ytelse
5,3 GHz
Effektiv maks turbofrekvens
4,2 GHz
Ytelse-kjerne basefrekvens
2,1 GHz
Effektiv kjernebasefrekvens
1,5 GHz
Prosessorstøpsel
LGA 1700
Processor cache
33 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
219 W
Minne
Internminne *
16 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
4400 MHz
Internminneprodusent
Kingston
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
No
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 5060
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR7
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Nettverksbygging
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852CE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
2
Antall DisplayPorts
3
DisplayPort-versjon
2.1a
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Utvidelsesspor
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Black
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Ytelse
Markedsplassering
Spilling
Hovedkort formfaktor
Micro ATX
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
600 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
80 PLUS-sertifisering
80 PLUS Gold
Vekt og dimensjoner
Bredde *
210 mm
Dybde *
408 mm
Høyde *
410 mm
Vekt *
14,5 kg
Pakkebredde
590 mm
Pakkedybde
332 mm
Pakkehøyde
583 mm
Pakkevekt
18,5 kg
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Støttetjeneste inkludert
HP 3 års hente- og returtjeneste for stasjonær PC. Du finner vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281NOE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EENO.pdf
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)