location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X NGAI 32-c1001no Copilot+ PC Alt-i-ett PC Windows 11 Home Wi-Fi 7 (802.11be)

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio X NGAI
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniStudio X NGAI 32-c1001no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1KJ0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485072395 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 16 Jul 2025 07:26:03
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X NGAI 32-c1001no Copilot+ PC Alt-i-ett PC Windows 11 Home Wi-Fi 7 (802.11be)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Alt-i-ett PC 280 W
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[9]

Intel Core™ Ultra-prosessorer
Intel Core™ Ultra-prosessorer

Gjør vanskelige oppgaver til en lek med Intel Core™ Ultra-prosessorer. Akselerer AI-baserte opplevelser på tvers av hundrevis av apper.[10]

Intel Arc™
Intel Arc™

Slipp fantasien løs med nye Intel Arc™-grafikkløsninger, maskinvarer, programvarer og tjenester. Alt laget for å hjelpe deg med å spille, skape og strømme uten begrensninger.

4K IPS-skjerm
4K IPS-skjerm

La 8,2 millioner piksler overbevise deg om fordelen med 4K. Den spektakulære oppløsningen på 3840 x 2160 leverer innhold i forbløffende kvalitet med virkelighetstro oppløsning og 178-graders betraktningsvinkel.[11]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.[12]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[13]

Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere
Design inneholder resirkulerte metaller og resirkulert plast fra forbrukere

Bygget for en bedre morgendag. Designet ved bruk av resirkulerte metaller og resirkulert plast fra forbrukere for å redusere miljøpåvirkningen og fremme best mulig energieffektivitet.[14]

Poly-kamera Pro

Poly Camera Pro hever videosamtalene dine med AI for å få krystallklar video, tilpassbare innstillinger og profesjonelle funksjoner for en virkelig oppslukende videokonferanse- og samarbeidsopplevelse.

1 TB PCIe Gen4 NVMe™ M.2 SSD
1 TB PCIe Gen4 NVMe™ M.2 SSD

Med høyhastighets dataoverføring tilbyr 1 TB PCIe Gen4 NVMe M.2 SSD lynrask hastighet og effektiv lagring.[15]

USB type-A 10 Gbps signaldatahastighet
USB type-A 10 Gbps signaldatahastighet

Koble til ekstern lagring med denne USB Type-A-porten med signalhastighet på 10 Gbps.[16]

HDMI-utgang
HDMI-utgang

Det har aldri vært enklere å gi enheten en større eller ekstra skjerm. Med en HDMI-utgang kan du sende HD-video og -lyd med bare én standard kabel.

16 GB LPDDR5 RAM
16 GB LPDDR5 RAM

Opplev rask og responsiv ytelse med det strømeffektive 16 GB LPDDR5-minnet. Utviklet for å støtte høyere datahastigheter med lavere latens, i tillegg til raskere filoverføring og innlasting av programmer.

Intel Wi-Fi 7 BE201 (2x2) og Bluetooth 5.4 trådløst kort
Intel Wi-Fi 7 BE201 (2x2) og Bluetooth 5.4 trådløst kort

Få en jevnere trådløs opplevelse med et Wi-Fi 7 (2x2) og Bluetooth 5.4 trådløst kort, som sørger for at alle enheter har en solid tilkobling.[17]

5 MP IR-kamera med temporal støyreduksjon og integrerte digitale dual array-mikrofoner
5 MP IR-kamera med temporal støyreduksjon og integrerte digitale dual array-mikrofoner

Med dette kameraet av høy kvalitet kan du videochatte med utrolig flott bilde med en oppløsning på opptil 2592 x 1944.[18]

Prøv PC Game Pass gratis med den nye HP-enheten din
Prøv PC Game Pass gratis med den nye HP-enheten din

Spill hundrevis av datamaskinspill av høy kvalitet med din nye HP-enhet og tre gratis måneder med PC Game Pass – inkludert EA play. Nye spill tilføyes hele tiden, så det er alltid noe nytt å spille.[19]

En svært rik lydopplevelse
En svært rik lydopplevelse

To HP-høyttalere og spesialtilpasset lyd i samarbeid med eksperter fra Bang & Olufsen gir liv til underholdningen med lyd du kan føle. Vekk sansene med perfekt PC-lyd.

McAfee Online Protection 30-dagers prøveversjon
McAfee Online Protection 30-dagers prøveversjon

Sikre enheten din med prisvinnende antivirus- og nettbeskyttelse. Gratis prøveperiode inkluderer sikker VPN for personvern og databeskyttelse når du surfer på offentlig Wi-Fi[20]

AI-forbedret produktivitet som samarbeider tett med deg
AI-forbedret produktivitet som samarbeider tett med deg

Forbedre multitasking drevet av AI med en Intel Core™ Ultra-prosessor[1], ultrarask Wi-Fi og Copilot+[4].

Gode forbindelser og oppslukende bilde
Gode forbindelser og oppslukende bilde

Gled deg over 4K[2] UHD[3]-skjermen og samtaler på neste nivå med et 5 MP-kamera[5] med Windows Studio-effekter.

Designet med tanke på deg og ditt velvære
Designet med tanke på deg og ditt velvære

Få KI-drevne velværefunksjoner som påminnelser om skjermavstand og skjermtid.

Bygget med tanke på vår felles fremtid
Bygget med tanke på vår felles fremtid

Designet med resirkulert metall[6] og resirkulert plast[7]. EPEAT Gold med Climate+[8] og ENERGY STAR-sertifisert.

Skjerm
Berøringsskjerm *
No
Prosessor
Prosessorstøpsel
BGA
Lagringsmedium
Antall lagringsdrivere installert
1
Grafikk
On-board grafikkort *
Yes
2
Intel
Audio
Innebygde høyttalere *
Yes
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 7 (802.11be)
Bluetooth *
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
4
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall USB 4 Gen 3x2-porter *
1
Antall HDMI-porter *
2
HDMI-versjon
1.4/2.1
Design
Fargenavn
Meteor silver
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Premium
Software
Copilot+ PC
Yes
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP-segment
Hjem
Energihåndtering
AC-adapter energitap
280 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Vekt
9,56 kg
Pakkebredde
825 mm
Pakkedybde
163 mm
Pakkehøyde
580 mm
Pakkevekt
16,6 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Chassis-type
Alt-i-ett
Skjerm inkludert
Yes
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)