location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15-fd0074no Intel® Core™ i5 i5-1334U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15-fd0074no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C42FTEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485690001 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 Jul 2025 20:46:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 15-fd0074no Intel® Core™ i5 i5-1334U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Laptop Clamshell Sølv
  • - Intel® Core™ i5 i5-1334U Prosessorkjerner: 10
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Lithium Polymer (LiPo) 41 Wh 7,75 timer 45 W
  • - Windows 11 Home
More>>>
Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte.[5]

Utvid utover ytelsen slik at PC-en kan gjøre enda mer på en gang.
Utvid utover ytelsen slik at PC-en kan gjøre enda mer på en gang.

Tilbyr mer enn bare en vurdering av ytelsen. 13. generasjons Intel Core™-prosessorer fremmer databehandlingen og leverer mer effektiv multitasking.[1]

Intel Iris Xᵉ-grafikk
Intel Iris Xᵉ-grafikk

Imponerende ytelse for kreativitet, gaming og underholdning. Grafikkytelse på et nytt nivå og krystallklare bilder – alt i en praktisk tynn og lett bærbar PC.[6]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.[7]

Full-HD-skjerm
Full-HD-skjerm

Len deg tilbake og nyt krystallklare visuelle effekter og bilder med den livaktige kvaliteten til 2 millioner piksler. Oppløsningen på 1920 x 1080 gir en ny dimensjon til det digitale innholdet.[8]

Antireflekspanel
Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

16:9 skjermformat
16:9 skjermformat

Se hele spillet med et skjermformat på 16:9.

Resirkulert aluminium
Resirkulert aluminium

Siden en liten ting kan utgjøre en stor forskjell, inneholder dette bærbare PC-designet bærekraftige materialer som resirkulert aluminium.[9]

Tastaturets tastehetter inneholder resirkulert plast fra forbruker
Tastaturets tastehetter inneholder resirkulert plast fra forbruker

Ved å bruke tastehetter laget av resirkulert plast fra forbrukere, har vi gitt tastaturene våre et mer bærekraftig design.[10]

ENERGY STAR-sertifisert
ENERGY STAR-sertifisert

Spar strøm og penger med ENERGY STAR, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest.[11]

EPEAT Gold-registrert
EPEAT Gold-registrert

EPEAT Gold-registrerte produkter er de høyest rangerte produktene som oppfyller alle påkrevde EPEAT-kriterier. EPEAT er verdens fremste miljømerke for elektronikk.[12]

Prøv PC Game Pass gratis med den nye HP-enheten din
Prøv PC Game Pass gratis med den nye HP-enheten din

Spill hundrevis av datamaskinspill av høy kvalitet med din nye HP-enhet og tre gratis måneder med PC Game Pass – inkludert EA play. Nye spill tilføyes hele tiden, så det er alltid noe nytt å spille.[13]

HP Fast Charge
HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter.[14]

PCIe SSD-lagring
PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

To høyttalere
To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

DDR4 RAM
DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

Fingeravtrykksleser
Fingeravtrykksleser

Logg enkelt på enheten din i en hvilken som helst modus med ett trykk med fingeren. Patentert teknologi for 3D-fingeravtrykk sikrer tilgang og online-betalinger.[15]

USB type-C 5 Gbps signaldatahastighet
USB type-C 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned.[16]

Bygget slik at du kan holde kontakten
Bygget slik at du kan holde kontakten

Laget for samarbeid med et HP True Vision-kamera[3] med personvernsdeksel, to mikrofoner og avansert støyreduksjon.

Møt dagen, hver dag
Møt dagen, hver dag

Vær klar til møtet når som helst med en pålitelig Intel-prosessor[1], rikelig med lagringsplass, raske tilkoblinger og nok av minne.

Produktivitet med livets hastighet
Produktivitet med livets hastighet

Denne EPEAT Gold-registrerte og ENERGY STAR-sertifiserte enheten[4] leverer krystallklar kvalitet på en 15,6” skjerm.

Design
Fargenavn
Natural silver
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
39,6 cm
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-1334U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,6 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnefordeling
1 x 16 GB
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning
1920 x 1080 piksler
Frontkamera HD-type
Full HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Antennetype
2x2
Nettverksbygging
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Kombinert hodetelefon/mikrofonport
Yes
Ytelse
Systemkort kretsoppsett
Intel SoC
Tastatur
Numerisk tastatur *
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
Soft gray
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP Imagepad
Yes
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
3
Batterikapasitet *
41 Wh
Batteriliv (maks.)
7,75 timer
Kontinuerlig video-playbacktid
9,75 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
359,8 mm
Dybde
236 mm
Høyde
18,6 mm
Vekt *
1,59 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm
Pakkevekt
2,29 kg
Andre funksjoner
Antall høyttalere
2
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)