location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 24-n000no Intel® Core™ i5 i5-6400T 60,5 cm (23.8") 2560 x 1440 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD AMD Radeon R7 A365 Windows 10 Home Sort, Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-n000no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3J41EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899558935 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Sep 2016
Product end of life date
Bullet Points HP ENVY 24-n000no Intel® Core™ i5 i5-6400T 60,5 cm (23.8") 2560 x 1440 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD AMD Radeon R7 A365 Windows 10 Home Sort, Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alt-i-ett PC Sort, Hvit 120 W
  • - Intel® Core™ i5 i5-6400T 2,2 GHz Prosessorkjerner: 4
  • - Berøringsskjerm 60,5 cm (23.8") Quad HD 2560 x 1440
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1,13 TB HDD+SSD Innebygd kortleser
  • - AMD Radeon R7 A365 4 GB Intel® HD Graphics 530
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
2560 x 1440 piksler
Berøringsskjerm *
Yes
HD-type *
Quad HD
LED-baklys
Yes
Berøringsteknologi
Multi-touch
Naturlig sideforhold
16:9
Skjermform
Flat
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
6th gen Intel® Core™ i5
Prosessormodell *
i5-6400T
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
2,8 GHz
Prosessorfrekvens *
2,2 GHz
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Stigning
R0
Busstype
DMI3
Kodenavn prosessor
Skylake
Prosessorserier
Intel Core i5-6400 Desktop series
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Prosessorkode
SR2BS
Tcase
66 °C
Maksimalt internminne støttet av prosessor
64 GB
Konfliktfri prosessor
Yes
Minnetyper som støttes av prosessor
DDR3L-SDRAM, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2133, 1333, 1600, 1866 MHz
Minnebåndbredde støttet av prosessor (maks.)
34,1 GB/s
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor
No
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
8 GB
Internminnetype
DDR3L-SDRAM
Maksimalt internminne *
16 GB
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
1600 MHz
Minnefordeling
2 x 4 GB
Lagringsmedium
Total lagringskapasitet *
1,13 TB
Lagringsmedier *
HDD+SSD
Antall lagringsdrivere installert
1
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-hastighet
7200 RPM
HDD-grensesnitt
SATA
Total SSD-kapasitet
128 GB
Antall SSD-er installert
1
SSD-kapasitet
128 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
AMD Radeon R7 A365
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR3
On-board grafikkort *
Yes
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 530
Basisfrekvens on-board skjermkort
350 MHz
Burstfrekven on-board skjermkort
950 MHz
Dymanisk frekvens (maks.) on-board skjermkort
950 MHz
Maksimalt minne on-board grafikkadapter
1,7 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
0x1912
Audio
Innebygde høyttalere *
Yes
Innebygd mikrofon
Yes
Lydsystem
B&O PLAY
Kamera
Innebygd kamera *
Yes
Nettverksbygging
Wi-Fi *
Yes
Nettverksbygging
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
4.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall HDMI-porter *
2
Mikrofon, linje-inn-støpsel
No
DC-inngangskontakt
Yes
Design
Produktfarge *
Sort, Hvit
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.2, AVX 2.0, SSE4.1
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Grafikk og IMC-litografi
14 nm
Termisk løsningsspesifikasjon
PCG 2015A
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) versjon
1,00
Intel TSX-NI verson
0,00
Processor ARK ID
88187
Energihåndtering
AC-adapter energitap
120 W
Vekt og dimensjoner
Bredde (med stativ)
673 mm
Dybde (med stativ)
179 mm
Høyde (med stativ)
421 mm
Vekt (med stativ)
8,48 kg
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
AC-adapter bunt
Yes
Andre funksjoner
3D
No
Autonomi-modus
No
Avtagbar skjerm
No