location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 560-p002no Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
560-p002no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0L54EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780896969 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 26 Jun 2024 05:14:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 May 2017
Product end of life date
Bullet Points HP 560-p002no Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort, Sølv 300 W
  • - Intel® Core™ i7 i7-6700 3,4 GHz Prosessorkjerner: 4
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD DVD Super Multi Innebygd kortleser
  • - NVIDIA® GeForce® GTX 1060 3 GB Intel® HD Graphics 530
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
6th gen Intel® Core™ i7
Prosessormodell *
i7-6700
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4 GHz
Prosessorfrekvens *
3,4 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
8 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i7-6700 Desktop series
Kodenavn prosessor
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
2x8, 1x8+2x4, 1x16
Antall installerte prosessorer
1
Stigning
R0
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR3L-SDRAM, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1333, 1600, 1866, 2133 MHz
Minnebåndbredde støttet av prosessor (maks.)
34,1 GB/s
EEC støttet av prosessor
No
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
16 GB
Maksimalt internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2133 MHz
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
1,26 TB
Lagringsmedier *
HDD+SSD
Optisk stasjonstype *
DVD Super Multi
Antall lagringsdrivere installert
2
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
Innebygd kortleser
Yes
Minnekortenhet
MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1060
Diskret grafisk adapter hukommelse
3 GB
Diskret grafikk, hukommelsestype
GDDR5
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 530
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1150 MHz
Maksimalt minne on-board grafikkadapter
1,74 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
1912
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
DVI-port
No
Antall HDMI-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
No
DC-inngangskontakt
No
Utvidelsesspor
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 slots
1
Utvidelsesspor
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis-type *
Desktop
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Vannkjølingssystem
No
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Ytelse
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, AVX 2.0, SSE4.2
Prosessorkode
SR2BT
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Grafikk og IMC-litografi
14 nm
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) versjon
1,00
Intel TSX-NI verson
1,00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Energihåndtering
Krav til strømforsyning *
300 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 40 °C
Oppbevaringstemperaturomåde (Celsius)
-20 - 60 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Lagringsrelativ fuktighet
5 - 90%
Driftshøyde
0 - 3050 m
Høyde når uvirksom
0 - 4570 m
Sertifikater
Samsvarssertifikat
RoHS
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
165,1 mm
Dybde *
375 mm
Høyde *
363,9 mm
Vekt *
7,15 kg
Pakkebredde
499 mm
Pakkedybde
240 mm
Pakkehøyde
520 mm
Pakkevekt
9,7 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Skjerm
Skjerm inkludert *
No