location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50q Gen 4
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12LN000ESA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196804584256 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Jul 2025 12:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Sort 65 W
  • - Intel® Core™ i5 i5-13420H 2,1 GHz Prosessorkjerner: 8
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Ethernet/bredbåndsforbindelse 100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessormodell *
i5-13420H
Prosessorkjerner
8
Prosessortråder
12
Boostfrekvens prosessor
4,6 GHz
Prosessorfrekvens *
2,1 GHz
Minne
Internminne *
8 GB
Maksimalt internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
2x SO-DIMM
Minneklokke-hastighet
3200 MHz
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
No
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Antennetype
2x2
Bluetooth
Yes
Nettverksbygging
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall DisplayPorts
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Kombinert hodetelefon/mikrofonport
Yes
Design
Chassis-type *
Mini PC
Fargenavn
Black
Volum
1 l
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Ytelse
Systemkort kretsoppsett
Intel SoC
Lydbrikke
Realtek ALC256
Lydsystem
HD-lyd
Antall høyttalere
1
Trusted Platform Module (TPM)
Yes
Produkttype *
Mini PC
Software
Operasjonssystemspråk
Engelsk
Operativsystemprogramvare 04 *
Windows 11 Pro
Energihåndtering
Krav til strømforsyning *
65 W
Sertifikater
Sertifisering
ENERGY STAR,TCO,EPEAT Gold,RoHS
Vekt og dimensjoner
Bredde *
179 mm
Dybde *
182,9 mm
Høyde *
36,5 mm
Vekt *
1,11 kg
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Merke Bilde Produktkode Produkt Lager Pris fra
Lenovo 12NBGAR1UK PC/Arbeidsstasjon Lenovo 12NBGAR1UK PC/Arbeidsstasjon
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)