location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i3 i3-13100 16 GB DDR5-SDRAM 512 GB SSD SFF PC Sort

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50s Gen 5
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12XD008NPG
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198155264603 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 Jun 2025 12:44:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i3 i3-13100 16 GB DDR5-SDRAM 512 GB SSD SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 180 W
  • - Intel® Core™ i3 i3-13100 3,4 GHz Prosessorkjerner: 4
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW Innebygd kortleser
  • - Intel UHD Graphics 730
  • - Ethernet/bredbåndsforbindelse 100,1000 Mbit/s
More>>>
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessormodell *
i3-13100
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,5 GHz
Prosessorfrekvens *
3,4 GHz
Minne
Internminne *
16 GB
Maksimalt internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
4800 MHz
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD±RW
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 730
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
100, 1000 Mbit/s
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall VGA (D-Sub)-porter
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall DisplayPorts
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Kombinert hodetelefon/mikrofonport
Yes
Design
Chassis-type *
SFF
Fargenavn
Chassis: Black, Bezel: Grey
Volum
8,2 l
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Ytelse
Systemkort kretsoppsett
Intel B760
Lydbrikke
Realtek ALC623-CG
Lydsystem
HD-lyd
Antall høyttalere
1
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
No
Energihåndtering
Krav til strømforsyning *
180 W
Sertifikater
Sertifisering
TCO
Vekt og dimensjoner
Bredde *
92,5 mm
Dybde *
291,4 mm
Høyde *
339,5 mm
Vekt *
4,2 kg
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)