location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go Mobile System Bundle 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1080 px Dotyková obrazovka

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Engage Go Mobile System Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
126Q7EA
Category:
point of sale systems
POS terminály Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2025 03:47:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Obrazovka
Uhlopriečka displeja *
31,2 cm (12.3")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
Yes
Procesor
Výrobca procesoru
Intel
Typ procesoru *
Intel® Pentium®
Model procesoru *
4410Y
Počet jadier procesora
2
Počet vlákien procesora
4
Frekvencia procesora
1,5 GHz
Vyrovnávacia pamäť procesora
2 MB
Pamäť
Vnútorná pamäť *
4 GB
Typ vnútornej pamäte
LPDDR3-SDRAM
Frekvencia pamäti
1866 MHz
Dátové úložisko
Formát SSD
M.2
Siete
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Batérie
Kapacita batérie
47 Wh
Počet článkov batérie
4
Ďalšie vlastnosti
Pamäťové sloty
1