location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-eb0040nb Intel® Core™ i7 i7-10750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Bleu

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-eb0040nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
13J57EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0194850891021 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 2253
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 30 May 2025 17:37:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Spectre x360 15-eb0040nb Intel® Core™ i7 i7-10750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Bleu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybride (2-en-1) Convertible (pliable) Bleu
  • - Intel® Core™ i7 i7-10750H 2,6 GHz Nombre de coeurs de processeurs: 6
  • - Écran tactile 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels AMOLED Rétroéclairage à LED 16:9
  • - 16 Go DDR4-SDRAM 2666 MHz
  • - 1 To SSD
  • - NVIDIA GeForce GTX 1650 Ti Max-Q 4 Go Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymère (LiPo) 72,9 Wh 6,75 h 135 W
  • - Windows 10 Home 64-bit
Plus>>>
Soyez performant
Soyez performant

Accomplissez en un temps record vos missions quotidiennes grâce à la puissance d’un processeur Intel® Core™, une carte graphique NVIDIA, à la hiérarchisation des tâches via Network Booster et une batterie longue durée.

Enchaînez les épisodes de vos séries préférées

Profitez de vos contenus sur un écran haute définition presque sans bordures. Plongez dans un son incroyable grâce aux quatre haut-parleurs et au système audio conçu par les experts de Bang & Olufsen.

Soyez vous-même, en toute confiance
Soyez vous-même, en toute confiance

Protégez votre confidentialité via le dispositif d’arrêt de la caméra impossible à pirater qui garantit le respect de votre vie privée et au bouton dédié de coupure du microphone qui préserve la confidentialité de vos conversations.

Verre Corning® Gorilla® NBT™
Verre Corning® Gorilla® NBT™

Le verre Corning® Gorilla® NBT™ résiste aux rayures et à tous les mauvais traitements quotidiens subis par un écran tactile. Réduisez les dommages accidentels grâce à une protection robuste et plus durable que celle de la plupart des écrans. [5]

Écran AMOLED
Écran AMOLED

Un écran qui s’adapte automatiquement aux environnements lumineux et sombres, ménageant tes yeux et offrant des couleurs enrichies, bien plus profondes, prenant en charge le 4K HDR pour une qualité d’image irréprochable. [4]

Caméra IR HD HP TrueVision
Caméra IR HD HP TrueVision

Le capteur infrarouge vous permet de profiter des fonctionnalités de sécurité supplémentaires de Windows Hello pour une connexion plus sécurisée à votre ordinateur. Et bénéficiez d’une netteté éclatante lorsque vous êtes en pleine discussion vidéo, même en cas de luminosité. [3]

Facilité de connexion
Facilité de connexion

Profitez d'une expérience sans fil plus fluide avec une combinaison de Wi-Fi 6 (2x2) et de Bluetooth® 5.0, toutes vos connexions sont robustes et jusqu'à trois fois plus rapides que le transfert de fichiers Wi-Fi 5. [2]

Stockage sur disque SSD PCIe
Stockage sur disque SSD PCIe

Disponible avec des capacités allant jusqu’à 1 To, le stockage flash basé sur PCIe est jusqu’à 17 fois plus rapide qu’un disque dur d’ordinateur portable traditionnel de 5 400 tr/min.

Compatible MU-MIMO
Compatible MU-MIMO

Si vous avez plusieurs périphériques MU-MIMO dans votre maison, la prise en charge MU-MIMO fonctionne en combinaison avec un routeur MU-MIMO afin de maximiser le trafic réseau pour une expérience en ligne plus lisse. [8]

DDR4 RAM
DDR4 RAM

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo. [6]

Windows 10
Windows 10

Accomplissez de grandes choses en toute confiance grâce à la convivialité de Windows - en mieux. [1]

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Bleu
Format *
Convertible (pliable)
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
3840 x 2160 pixels
Écran tactile *
Yes
Type HD
4K Ultra HD
Type de panneau
AMOLED
Rétroéclairage à LED
Yes
Format d'image
16:9
Écran antireflet
Yes
Type de verre de l'écran
Gorilla Glass
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Palette de couleurs DCI-P3
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
10e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-10750H
Nombre de coeurs de processeurs
6
Nombre de threads du processeur
12
Fréquence du processeur Turbo
5 GHz
Fréquence du processeur *
2,6 GHz
Bus informatique
8 GT/s
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1440
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Comet Lake
Enveloppe thermique (TDP, Thermal Design Power)
45 W
TDP configurable vers le bas
35 W
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x16, 2x8, 1x8+2x4
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2666 MHz
Support de mémoire
SO-DIMM
Emplacements mémoire
1x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique distinct *
NVIDIA GeForce GTX 1650 Ti Max-Q
Mémoire carte graphique distincte
4 Go
Type de carte graphique
GDDR5
Carte graphique intégrée *
Yes
Adaptateur de carte graphique distinct *
Yes
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
350 MHz
Fréquence dynamique (max) de carte graphique intégrée
1150 MHz
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x9BC4
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
4
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Modèle du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports HDMI *
1
Version HDMI
2.0b
Quantité de ports Thunderbolt 3
2
Combo casque / microphone Port
Yes
représentation / réalisation
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Île-style clavier
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Netflix; ExpressVPN; LastPass Premium
Logiciel de test
Microsoft Office 365, McAfee LiveSafe
Système d'exploitation installé *
Windows 10 Home
Logiciels fournis
Dropbox
Caractéristiques spéciales du processeur
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 28 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
201837
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Génération HP Audio Boost
Gen 2
Type de haut parleur HP
Hauts-parleurs HP Quad
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
Caméra avant HP
HP TrueVision HD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
72,9 Wh
Autonomie maximum de la batterie
6,75 h
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
280 g
Puissance
AC adaptateur puissance
135 W
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Durabilité
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
359,9 mm
Profondeur
226,4 mm
Hauteur
19,9 mm
Poids *
1,92 kg
Informations sur l'emballage
Largeur du colis
145 mm
Profondeur du colis
455 mm
Hauteur du colis
345 mm
Poids du paquet
3,9 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-06-21 22:47:00
Fr a recueilli 2 avis d’experts pour HP Spectre x360 15-eb0040nb Intel® Core™ i7 i7-10750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Bleu et la note moyenne est de 96 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
96%