location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Core™ i9 X-series i9-10980XE 128 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD NVIDIA Quadro RTX 6000 Windows 11 Pro Tower محطة عمل أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
161T6LA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122002398 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3882
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z4 G4 Intel® Core™ i9 X-series i9-10980XE 128 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD NVIDIA Quadro RTX 6000 Windows 11 Pro Tower محطة عمل أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أداء محطة عمل أسود 1000 عرض
  • - Intel® Core™ i9 X-series i9-10980XE 3 جيغاهرتز نوى المعالجات: 18
  • - 128 جيغابايت DDR4-SDRAM 2933 ميجا هرتز 8 x 16 جيغابايت
  • - 1,51 تيرا بايت HDD+SSD
  • - NVIDIA Quadro RTX 6000 24 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 11 Pro
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9 X-series
طراز المعالج *
i9-10980XE
نوى المعالجات
18
تردد تعزيز المعالج
4,6 جيغاهرتز
ترددات المعالج *
3 جيغاهرتز
ذاكرة المعالج المخبئية
24,75 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
128 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
8 x 16 جيغابايت
مداخل الذاكرة
8x DIMM
سرعة ساعة الذاكرة
2933 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1,51 تيرا بايت
وسائط التخزين *
HDD+SSD
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
SATA
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA Quadro RTX 6000
ذاكرة موائم الرسوميات المكتومة
24 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
8
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
2
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
No
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
Tower
التنسيب المدعم
عمودي
عدد أماكن 3.5"
2
عدد أماكن 5.25"
2
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
تموضع السوق
أداء
رقائق اللوحة الرئيسية
Intel® X299
وحدات النظام الموثوق بها (TPM)
Yes
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
1000 عرض
الوزن والأبعاد
العرض *
386 ملم
العمق *
169 ملم
الارتفاع *
445 ملم
الوزن *
10,2 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
واجهة بينية لموائم الرسوميات
PCIe x16