location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
1D2R7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122913694 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Nov 2024 16:54:09
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový PC Černá 180 W
  • - AMD Ryzen™ 5 PRO 3350G 3,6 GHz Počet jader procesoru: 4
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD-RW Integrovaná čtečka karet
  • - AMD Radeon Graphics
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s
  • - Windows 10 Pro 64bitový
Více>>>
Bleskový a spolehlivý výkon

Nechte se ohromit výkonem procesoru AMD Ryzen™ PRO[3], ohromným úložištěm a rychlou pamětí.

Rozšíření, která zvýší využitelnost vaší investice

Nakonfigurujte si kompaktní a rozšiřitelný počítač HP EliteDesk 705 SFF se dvěma zásuvkami a dvěma sloty, plus dvěma dalšími sloty M.2 pro úložiště, jedním slotem M.2 pro rozhraní WLAN/BT a 11 porty USB.

Vylepšené zabezpečení a správa

Pořiďte si počítač vybavený nástroji HP Sure Start pro AMD[2], HP Sure Run[5], HP Manageability Integration Kit[6], Microsoft System Center Configuration Manager a HP Sure Sense.[7] Usnadněte správu zařízení díky technologii AMD DASH a podpoře přepínače KVM (pouze systém BIOS).

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5 PRO
Generace procesoru
AMD Ryzen PRO 3000 Series
Model procesoru *
3350G
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4 GHz
Takt procesoru *
3,6 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
8 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
4x DIMM
Frekvence paměti
2666 MHz
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Typ optické jednotky *
DVD-RW
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
8
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
DVI port
No
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.2
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
No
Výstupy pro sluchátka
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
SFF
Slot pro zámek
Yes
Barva *
Černá
Země původu
Čína
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
AMD PRO 560
Zvukový čip
Conexant CX20632
Ochrana heslem
Při zapnutí
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Pro
Architektura operačního systému
64bitový
Charakteristiky specifické pro danou značku
HP segment
Firemní
Příkon
Napájecí zdroj *
180 W
Hmotnost a rozměry
Šířka *
95 mm
Hloubka *
270 mm
Výška *
296 mm
Hmotnost *
4,53 kg
Šířka balení
399 mm
Hloubka balení
230 mm
Výška balení
499 mm
Hmotnost včetně balení
7,33 kg
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB