location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1819no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Mini Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1819no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27Z26EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161088551 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1819no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 400 W
  • - Intel® Core™ i5 i5-10400F 2,9 GHz Prosessorkjerner: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1 TB SSD Innebygd kortleser
  • - NVIDIA GeForce RTX 2060 SUPER 8 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Kraftig grafikk
Kraftig grafikk

Grafikken til selv de nyeste spillene flyter jevnt og responsivt. Diskret grafikk sikrer at du enkelt kan kjøre favorittspillene dine på denne maskinen.

Høyhastighetsytelse
Høyhastighetsytelse

Spill, skap og kjør flere oppgaver samtidig med en kraftig CPU. En forbedret termisk løsning holder tårnet kjølig og stille selv når du kjører krevende spill og apper.

Kompakt design som kan tilpasses etter egne behov
Kompakt design som kan tilpasses etter egne behov

Dette elegante, plassbesparende tårnet kan enkelt utvides med en solid strømforsyning klargjort for oppgradering av komponenter. Med LED-belysning som kan tilpasses og USB-porter for tilbehøret ditt har du full frihet til å spille på din måte.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
10th gen Intel® Core™ i5
Prosessormodell *
i5-10400F
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,3 GHz
Prosessorfrekvens *
2,9 GHz
Prosessorstøpsel
LGA 1200 (Socket H5)
Processor cache
12 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2666 MHz
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
No
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 2060 SUPER
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
1
Antall DVI-porter skjermkort
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Antennetype
1x1
Bluetooth
Yes
Bluetooth-versjon
4.2
MU-MIMO
Yes
Miracast
Yes
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Mini Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel H470
Hovedkort formfaktor
Mini-ITX
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199278
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
400 W
Vekt og dimensjoner
Bredde *
155,4 mm
Dybde *
304 mm
Høyde *
337,4 mm
Vekt *
5,96 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøyde
287 mm
Pakkevekt
8,2 kg
Skjerm
Skjerm inkludert *
No