location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 295 G6 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
295 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
294U1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697214059 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:50:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP 295 G6 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Biznis PC Čierna 180 W
  • - AMD Ryzen™ 5 PRO 3350G 3,6 GHz Počet jadier procesora: 8
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD-RW
  • - AMD Radeon Graphics
  • - Ethernet / LAN pripojenie 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Zvýšte produktivitu s týmto výkonným počítačom

Poľahky riaďte každodenné podnikanie s výkonným procesorom AMD[2], pamäťou DDR4, rýchlymi jednotkami a podmanivou grafikou.

Progresívny štýl

Tri zásuvky a tri sloty plnej výšky vrátane slotov PCIe x16, PCIe x1 a PCI poskytujú možnosti rozšírenia v budúcnosti.

Chráňte svoje údaje

Chráňte svoje investície a údaje pomocou firmvérového modulu TPM, aplikácie HP DriveLock a fyzického bezpečnostného zámku. Ďalšie zabezpečenie poskytuje voliteľný snímač nežiadúceho vniknutia a integrovaný systém s lankovým zámkom na zaistenie zariadena proti krádeži.

Nenechajte sa ničím obmedzovať

Pracujte celý deň naplno so systémom Windows 10 Pro a funkciami silného zabezpečenia, spolupráce a pripojenia od spoločnosti HP. [3]

Pomôžte zabezpečiť kritické údaje

Čip integrovaného zabezpečenia Trusted Platform Module (TPM) poskytuje hardvérové šifrovacie kľúče na zabezpečenie údajov, e-mailov, prihlasovacích mien a hesiel.

Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5 PRO
Generácia procesora
AMD Ryzen PRO 3000 Series
Model procesoru *
3350G
Počet jadier procesora
8
Počet vlákien procesora
16
Boost frekvencia procesora
4 GHz
Frekvencia procesora *
3,6 GHz
Vyrovnávacia pamäť procesora
4 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
8 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
2666 MHz
ECC
No
Dátové úložisko
Celková kapacita úložiska *
256 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
DVD-RW
Počet diskov
1
Celková kapacita SSD
256 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Intgrovaná čítačka kariet
No
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
AMD
Model integrovanej grafickej karty *
AMD Radeon Graphics
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Technológia kabeláže
10/100/1000Base-T(X)
Možnosti pripojenia
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
Počet VGA portov
1
Možnosti pripojenia
DVI port
No
Počet HDMI portov *
1
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
No
Slúchadlové výstupy
1
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x1 (Gen 1.x) sloty
1
PCI Express x16 (Gen 1.x) sloty
1
Dizajn
Typ skrine *
Micro Tower
Počet 2.5 " pozícií
1
Farba *
Čierna
Krajina pôvodu
Čína
Výkon
Postavenie na trhu
Biznis
Čip základnej dosky
AMD PRO 565
Typ produktu *
PC
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 10 Pro
Špeciálne vlastnosti
Poskytnutý softvér od spoločnosti HP
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility; McAfee LiveSafe™; Buy Office (sold separately); HP JumpStarts; Xerox® DocuShare 90 day free trial offer
Segment HP
Biznis
Sila
Napájanie *
180 W
Hmotnosť a rozmery
Šírka *
155 mm
Hĺbka *
297 mm
Výška *
337 mm
Hmotnosť *
5,52 kg
Šírka balenia
287 mm
Hĺbka balenia
400 mm
Výška balenia
499 mm
Hmotnosť vrátane balenia
8 kg
Obsah balenia
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Ďalšie vlastnosti
Typ klávesnice
USB
Country Distributor
España 2 distributor(s)