location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt22 Mobile Thin Client Bundle 1,9 جيغاهرتز 5205U

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt22 Mobile Thin Client Bundle
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
308F5PC
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 7452
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 31 May 2025 11:00:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP mt22 Mobile Thin Client Bundle 1,9 جيغاهرتز 5205U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 5205U 1,9 جيغاهرتز
  • - 8 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 2 x 4 جيغابايت
  • - 5.0
أكثر>>>
انعم بحماية بياناتك وجهازك وهويتك

تمتع براحة بال تامة بفضل كمبيوتر تابع جزئيًا مزود بأمان متعدد الطبقات يساعدك في الحفاظ على سلامة البيانات أثناء استخدام الحوسبة السحابية وذلك من خلال نظام BIOS ذاتي الإصلاح وكاميرا الخصوصية من HP الاختيارية[2] ونظام التشغيل ThinPro المرفق.

معدلات إنجاز تواكب أنشطة الشركات، تقدمها لك أجهزة تتمتع بإمكانات تلبي احتياجات الحوسبة السحابية أو الاتصالات الافتراضية.[1]

تمتع بإنجاز قائمة مهامك بمنتهى الكفاءة والسرعة بفضل معالج Intel® Celeron®‎[3] وإمكانات التوصيل المتطورة لتقنية HP Extended Range Wireless LAN الاختيارية.[2 و4] كما يمكنك الانتقال بسرعة إلى وضع العمل المكتبي وتشغيل الشاشات والملحقات من خلال التوصيل بجهاز الإرساء HP USB-C™‎.[5]

صُمم ليتألق بتصميمه العصري، وصُنع لتدوم طويلاً

احصل على جهاز يخطف الأنظار بتصميمه العصري في أي بيئة مكتبية بفضل المفصلة التي تدور بزاوية 180 درجة حتى يكون الجهاز مسطحًا بالكامل، والهيكل المصنوع من الألومنيوم المضغوط المتين الذي يتحمل ظروف الاستخدام الشاقة اليومية، حيث إنه خضع لاختبارات MIL-STD[6] للتأكد من متانته وكفاءته.

نظام تشغيل يتمتع بميزات أمان أصيلة في مكوناته

اختر نظام التشغيل HP ThinPro المستند إلى Linux®‎ للحصول على نظام تشغيل يحد من تهديدات الفيروسات. فهو مزوَّد بنظام ملفات مؤمَّن يمنع التحديثات غير المصرح بها، كما أنه مزوَّد بجدار حماية مضمَّن وأذونات مستخدمين قابلة للتخصيص.

الإصلاح التلقائي من الهجمات التي يتعرض لها البرنامج الثابت

الهجمات على البرامج الثابتة قد تدمر جهازك تمامًا. تمتع بالحماية من خلال نظام BIOS ذاتي الإصلاح. إذ يعالج HP Sure Start Gen5 نظام BIOS من هجمات البرامج الضارة أو فيروسات الروتكيت أو التلف. [7]

اجعل إدارة وأمان تكنولوجيا المعلومات في غاية السهولة

خفف أعباء مسؤولي تكنولوجيا المعلومات في بيئات Windows باستخدام HP Write Manager، فهو حل بسيط لتصفية الكتابة يعمل مع إصدارات Windows المتعددة ويمنع حدوث تغييرات غير مصرح بها في بيئات المستخدمين. [9]

متين لتحمل العمل اليومي الشاق

تنقّل بسهولة مع هذا الكمبيوتر التابع جزئيًا خفيف الوزن بين الاجتماعات بلا قلق. تشمل التعزيزات المدمجة في التصميم شاشة بدون إطار داخل غطاء من الألومنيوم، وقاعدة لوحة مفاتيح مصنّعة بتقنية CNC، ومنفذ RJ-45 مضغوط بطرف قابل للفتح.

استمتع بالعمل في الأضواء الساطعة

استمتع برؤية واضحة لكل تفاصيل أعمالك على شاشة لمس اختيارية مضادة للتوهج. [2]

يمكنك العمل لوقت أطول؛ والشحن بسرعة أكبر

تتيح لك البطارية التي تدوم طويلاً العمل طوال النهار بدون التوقف لشحن الجهاز، لكن عندما تقوم بذلك، تمنحك ميزة الشحن السريع HP Fast Charge ما يصل إلى 50% من عمر بطارية خلال 30 دقيقة فقط. [8]

متوافق مع برامجك المتخصصة المستندة إلى السحابة

تمتع بتجربة مشاهدة رائعة على جهاز محمول تابع جزئيًا يدعم منتجات شركاء موزعي البرامج المستقلين الرواد في المجال، بما في ذلك Citrix®‎ وVMware®‎ وMicrosoft، بالإضافة إلى ميزات أخرى، مثل المستعرض المدمج ودعم تسجيل الدخول مرة واحدة وإعادة توجيه الوسائط المتعددة. [1]

نشر سريع للأجهزة وإدارة مبسطة

سهِّل على مسؤولي تكنولوجيا المعلومات لديك نشر آلاف أجهزة HP Thin Client وتحديثها وإدارتها عن بعد من أي مكان[1] عبر وحدة تحكم واحدة باستخدام برنامج HP Device Manager، المرفق بأجهزة HP Thin Client بدون أي تكاليف إضافية.

المعالج
ترددات المعالج *
1,9 جيغاهرتز
صانع المعالج *
Intel
فئة المعالج
Intel® Celeron®
طراز المعالج
5205U
نوى المعالجات
2
ذاكرة المعالج المخبئية
2 ميجا بايت
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اصدار البلوتوث
5.0
الشبكات
طراز كونترولر WLAN
Intel Dual Band Wireless-AC 9560
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
نوع الانتينا الهوائي
2x2
عرض
وضوح العرض
1366 x 768 بيكسل
قطر الشاشة
35,6 سم (14")
سطوع الشاشة
220 شمعة/متر مربع
بطارية
استطاعة البطارية (واط ساعي)
45 واط ساعي
عدد وحدات البطارية
3
محتوى التغليف
طراز جهاز الإدخال
HP Premium Keyboard
مزايا أخرى
تقنية البطارية
ليثيوم أيون