location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-eb1010nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Aluminium, Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-eb1010nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
4J629EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196068790707 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 6480
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 20 Jun 2025 09:10:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2022
Product end of life date
Bullet Points HP Spectre x360 15-eb1010nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Aluminium, Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybride (2-en-1) Convertible (pliable) Aluminium, Noir
  • - Intel® Core™ i7 i7-1165G7 Nombre de coeurs de processeurs: 4
  • - Écran tactile 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels UWVA 16:9
  • - 16 Go DDR4-SDRAM 3200 MHz
  • - 1 To SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymère (LiPo) 72,9 Wh 10,75 h 135 W
  • - Windows 10 Home 64-bit
Plus>>>
Soyez performant
Soyez performant

Accomplissez en un temps record vos missions quotidiennes grâce à la puissance d’un processeur Intel® Core™[1], une carte graphique Intel® Iris® Xᵉ[1], à la hiérarchisation des tâches avec le boosteur réseau et une batterie longue durée.

Soyez vous-même, en toute confiance
Soyez vous-même, en toute confiance

Protégez votre confidentialité via le dispositif d’arrêt de la caméra impossible à pirater qui garantit le respect de votre vie privée et au bouton dédié de coupure du microphone qui préserve la confidentialité de vos conversations.

Enchaînez les épisodes de vos séries préférées
Enchaînez les épisodes de vos séries préférées

Profitez de vos contenus sur un écran haute définition presque sans bordures. Plongez dans un son incroyable grâce aux quatre haut-parleurs et au système audio conçu par les experts de Bang & Olufsen.

Design
Nom de la couleur
Noir nuit
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Aluminium, Noir
Format *
Convertible (pliable)
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
3840 x 2160 pixels
Écran tactile *
Yes
Type HD
4K Ultra HD
Type de panneau
UWVA
Afficher le nom du marketing technologique
UWVA
Format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1165G7
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
4,7 GHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
Intégré
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
16 Go
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Modèle d'adaptateur graphique inclus *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
4
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Réseau
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Modèle du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Technologie Thunderbolt
Yes
Quantité de ports HDMI *
1
Version HDMI
2.0b
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
McAfee LiveSafe
Logiciel de test
1 month trial for new Microsoft 365 customers;25 GB Dropbox storage for 12 months
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP TrueVision HD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
72,9 Wh
Autonomie maximum de la batterie
10,75 h
Lecture vidéo en continue
11,75 h
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
280 g
Puissance
AC adaptateur puissance
135 W
Entrée DC
Yes
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Durabilité
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Poids et dimensions
Largeur
359,9 mm
Profondeur
226,4 mm
Hauteur
19,9 mm
Poids *
1,92 kg
Informations sur l'emballage
Largeur du colis
145 mm
Profondeur du colis
455 mm
Hauteur du colis
345 mm
Poids du paquet
3,89 kg
Données logistiques
Code du système harmonisé
84713000