location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 10 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G4
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4KX29EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015349568 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 24377
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 10 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب شخصي قطعة واحدة 180 عرض
  • - Intel® Core™ i7 i7-8700 3,2 جيغاهرتز نوى المعالجات: 6
  • - 60,5 سم (23.8") HD كامل 1920 x 1080 IPS حصيرة
  • - 16 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 16 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت سوبر مالتي DVD قارئ البطاقات مدمج
  • - Intel® UHD Graphics 630
  • - 2 ميجا بكسل
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 10 Pro 64-بيت
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
نوع HD *
HD كامل
سطح الشاشة
حصيرة
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
الجيل الثامن من Intel® كور ™ i7
طراز المعالج *
i7-8700
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,6 جيغاهرتز
ترددات المعالج *
3,2 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
65 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Coffee Lake
مجموعة المعالج
Intel Core i7-8700 Desktop Series
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 1x8+2x4, 2x8
رمز المعالج
SR3QS
درجة حرارة النواة
100 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2666 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
41,6 جيغا بايت/ثانية
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe 3.0, PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1200 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x3E92
عدد وحدات التنفيذ
24
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
2 ميجا بكسل
نوع كاميرا إتش دي
HD كامل
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
6
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ العرض
1
مخارج سماعة الرأس
1
منفذ سماعة/ميكروفون مزدوج
Yes
مخرج الصوت
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
فتحة قفل الكابل
Yes
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
عمل تجاري
وحدات النظام الموثوق بها (TPM)
Yes
كلمة السر الخاصة بنظام الادخال و الاخراج الأساسي BIOS
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
Yes
مواصفات السائل الحراري
PCG 2015C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
1,00
معالج ARK ID
126686
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP Webcam
قسم HP
عمل تجاري
إدارة الطاقة
طاقة محول التيار المتردد
180 عرض
الوزن والأبعاد
العرض (مع المنصة)
540,4 ملم
العمق (مع المنصة)
54 ملم
الارتفاع (مع المنصة)
341,9 ملم
الوزن (مع الحامل)
6,4 كيلو غرام
عرض التغليف
690 ملم
عمق التغليف
256 ملم
ارتفاع التغليف
545 ملم
وزن الحزمة
9,5 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes