location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11 G4 Intel® Celeron® N4500 كرومبوك 29,5 سم (11.6") الشاشات الحساسة التي تعمل باللمس عالي الوضوح 4 جيغابايت LPDDR4x-SDRAM 64 جيغابايت eMMC Wi-Fi 6 (802.11ax) نظام كروم او اس أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G4
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4L1L5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548988112 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2800
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 05 Jan 2025 17:54:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook x360 11 G4 Intel® Celeron® N4500 كرومبوك 29,5 سم (11.6") الشاشات الحساسة التي تعمل باللمس عالي الوضوح 4 جيغابايت LPDDR4x-SDRAM 64 جيغابايت eMMC Wi-Fi 6 (802.11ax) نظام كروم او اس أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حوسبة سحابية كرومبوك يمكن تحويله (طوي) أسود
  • - Intel® Celeron® N4500 1,1 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 29,5 سم (11.6") عالي الوضوح 1366 x 768 بيكسل IPS 16:9
  • - 4 جيغابايت LPDDR4x-SDRAM 4266 ميجا هرتز
  • - 64 جيغابايت eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.0
  • - ليثيوم بوليمر 47 واط ساعي 45 عرض
  • - نظام كروم او اس
أكثر>>>
تصميم
نوع المنتج *
كرومبوك
لون المنتج *
أسود
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
حوسبة سحابية
سنة المقدمة
2023
Intel® vPro™ Platform Eligibility
No
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
29,5 سم (11.6")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
عالي الوضوح
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
220 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
29,5 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
N4500
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
2,8 جيغاهرتز
ترددات المعالج *
1,1 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
LPDDR4x-SDRAM
سرعة ساعة الذاكرة
4266 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
64 جيغابايت
وسائط التخزين *
eMMC
ذاكرة فلاش
64 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.0
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Resistente al distacco e a liquidi e infiltrazioni
جهاز التأشير
Clickpad
لوحة مفاتيح رقمية *
No
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح مضادة للسكب
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
HP Smart AC Adapter
Yes
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
2
استطاعة البطارية (واط ساعي) *
47 واط ساعي
وزن البطارية
220 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
USB Power Delivery
Yes
الأمن
فتحة قفل الكابل
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
295 ملم
العمق
205 ملم
الارتفاع
23 ملم
الوزن *
1,51 كيلو غرام
تعبئة البيانات
عرض التغليف
67 ملم
عمق التغليف
435 ملم
ارتفاع التغليف
260 ملم
محتوى التغليف
قلم كتابة
Yes
مزايا أخرى
عدد مكبرات الصوت
2