location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp RP9 G1 i5-7600 3,5 جيغاهرتز 39,6 سم (15.6") 1366 x 768 بيكسل الشاشات الحساسة التي تعمل باللمس

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 G1
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YY56LA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015406537 show
الفئة:
point of sale systems
نقاط البيع Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3084
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP rp RP9 G1 i5-7600 3,5 جيغاهرتز 39,6 سم (15.6") 1366 x 768 بيكسل الشاشات الحساسة التي تعمل باللمس
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,6 سم (15.6")
  • - الشاشات الحساسة التي تعمل باللمس
  • - Intel® Core™ i5 3,5 جيغاهرتز 6 ميجا بايت
  • - DDR4-SDRAM 4 جيغابايت
  • - 128 جيغابايت
  • - مكبرات الصوت مدمجة
  • - اتصال الشيكة المحلية LAN بلوتوث الشبكات المحلية اللاسلكية Wi-Fi
  • - 230 عرض
أكثر>>>
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نسبة الطول للعرض
16:9
المعالج
صانع المعالج
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
الجيل السابع من Intel® Core™ i5
طراز المعالج *
i5-7600
نوى المعالجات
4
ترددات المعالج
3,5 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
رقائق اللوحة الرئيسية
Intel® Q170
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية
32 جيغابايت
عدد فتحات الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2400 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
128 جيغابايت
نوع وسائط التخزين
سواقة قرص ثابت
سعة محرك الأقراص الثابتة الخارجية
128 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
SATA
الرسومات
صانع بطاقة الشاشة
Intel
بطاقة الشاشة
HD Graphics 630
مزايا
بلد المنشأ
الصين
وسائط متعددة
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت
2
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A
2
عدد منافذ العرض
1
نسخة منفذ الشاشة
1.2
الخط الداخل
Yes
الخط الخارج
Yes
منافذ المعايير الموصى بها 232
2
تصميم
قسم HP
عمل تجاري
برمجيات
نظام التشغيل المثبت *
Windows 10 IoT Enterprise
تركيبة نظام التشغيل
64-بيت
إدارة الطاقة
جهاز تزويد الطاقة
230 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 40 درجة مئوية
الوزن والأبعاد
العرض
395,6 ملم
العمق
222,3 ملم
الارتفاع
395,6 ملم
الوزن
4,4 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة