location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Sort V2546

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5H0Y7EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
Kategori:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 46519
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 18 Jun 2025 17:59:22
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Sort V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Få maksimal ydeevne

Bliv mere effektiv med den progressive AMD Ryzen™ V2546-processor på 45 W.[1] Denne højtydende processor er optimeret til missionskritiske arbejdsgange og understøtter problemfri produktivitet.

Omfattende sikkerhed

Forstærk vigtige sikkerhedsapps, data og projekter ved slutpunkterne ved at slette data fuldstændigt efter hver thin client-loginsession. Få avanceret beskyttelse mod eksterne cyberangreb og fysiske angreb med et skrivebeskyttet operativsystem og registrering af fysisk indtrængen.

Bygget til missionskritisk arbejde

Styrk din arbejdsstyrke med thin clients, der er godt udstyret med komponenter i industriel kvalitet, så du opnår pålidelighed og lang levetid, samtidig med at du får en problemfri bruger- og administrationsoplevelse. Fremtidssikret med udvidet understøttelse af eksterne enheder og enhedsadministration.

Vær med til at beskytte vores fælles fremtid

HP Elite t755 Thin Client bruger mindst 50 procent genbrugsplast, tasterne indeholder 50 procent PCR-dvd'er[2], og yderemballagen og puderne er fra 100 procent bæredygtige kilder eller genbrugt.[3]

Processor
Processorfrekvens *
3 GHz
Processorproducent *
AMD
Processorserie
AMD Ryzen Embedded
Processorgeneration
AMD Ryzen Embedded V2000 Series
Processormodel
V2546
Processorkerner
6
Processortråde
12
Processor boost frekvens
3,9 GHz
Processor-cache
8 MB
L2-cache
3 MB
L3-cache
8 MB
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelsesstik
2x SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Maksimal intern hukommelse
32 GB
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Grænseflade til lagerdisk
PCI Express
Størrelse på lagerdisk
M.2
SSD-formfaktor
M.2
NVMe
Yes
Grafik
On-board grafikkort, model
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Netværk
Wi-Fi *
No
Ethernet LAN *
Yes
Netværk
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Porte & Grænseflader
Ethernet LAN-porte (RJ-45) *
1
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB type-C-porte
1
Kombineret hovedtelefon/mikrofon-port
Yes
Antal DisplayPorts
4
Design
Produktfarve *
Sort
Display
Skærm inkluderet *
No
Software
Operativsystem installeret *
Windows 10 IoT Enterprise
Strømstyring
Strømforsyning
90 W
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
50 mm
Dybde
210 mm
Højde
210 mm
Vægt
1,4 kg
Specifikke funktioner for mærket
HP GTIN (EAN/UPC)
197961997927
Emballage indhold
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til mus
Ledningsført
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Land Distributør
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)