location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil arbeidsstasjon 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A4500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62V36EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029877574 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 04 May 2024 02:32:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil arbeidsstasjon 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A4500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Mobil arbeidsstasjon Clamshell Grå
  • - Intel® Core™ i9 i9-12950HX Prosessorkjerner: 16
  • - 40,6 cm (16") WQXGA 3840 x 2400 piksler IPS
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 2 TB SSD
  • - NVIDIA RTX A4500 16 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Håndter flere tunge arbeidsflyter – samtidig

Få unna grafikktunge prosjekter med Intel® CPU i stasjonær klasse[1] og integrert eller diskret grafikk.[3]

Oppgrader. Utvid. Utvikle

Få lagring og minne på stasjonært nivå med gode utvidelsesmuligheter. Med verktøyfri tilgang til komponenter er det enkelt å utvide.

Tynn innfatning som forbedrer skjermområdet

Gi prosjektene liv på en flott skjerm, og se mer av skjermbildet med et design med slank innfatning.

Skap. Kommuniser. Samarbeid

Samhandle om de mest krevende prosjektene uansett hvor du drar. KI-forbedret 5 MP-kamera med automatisk innramming[8] gir deg bedre bildekvalitet selv i dårlig lys, og dedikerte lydforsterkere blokkerer bakgrunnsstøyen slik at du kan koble til sømløst fra nesten hvor som helst.

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Sølebestandig tastatur

Uhell kan skje ‒ og det er derfor vi har designet vårt tastatur med drenering slik at mindre søl kan renne ut i bunnen og enkelt kan fjernes.

Bransjeledende sikkerhetsfunksjoner

Avanserte sikkerhetsfunksjoner leveres som standard. Systemsikringer som HP Sure Start – bransjens første selvreparerende BIOS – betyr at enheten er godt sikret. Det samme gjelder dataene og identiteten din.

Intel® Core™ i9-prosessor

Skaff deg høy ytelse til intense oppgaver som rendering og videoredigering med Intel® Core™ i9-prosessoren. [1]

HP Z Turbo Drive-høyhastighetslagring

Arbeid hvor du vil uten begrensninger med lokal PCIe-lagringsplass som er opptil 6 ganger raskere enn en SATA-SSD, og opptil 21 ganger raskere enn med tradisjonelle harddisker. [4]

Design
Produkttype *
Mobil arbeidsstasjon
Produktfarge *
Grå
Formfaktor *
Clamshell
Markedsplassering
Ytelse
Introduksjonsår
2023
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
40,6 cm (16")
Skjermoppløsning *
3840 x 2400 piksler
Berøringsskjerm *
No
HD-type
WQXGA
Paneltype
IPS
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
500 cd/m²
Diagonal skjermstørrelse
40,6 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
12th gen Intel® Core™ i9
Prosessormodell *
i9-12950HX
Prosessorkjerner
16
Prosessortråder
24
Boostfrekvens prosessor
5 GHz
Ytelseskjerner
8
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
5 GHz
Effektiv maks turbofrekvens
3,6 GHz
Processor cache
30 MB
Cachetype prosessor
L3
Busstype
DMI4
Konfigurerbar TDP-ned
45 W
Prosessor grunnkraft
55 W
Maksimal turbokraft
157 W
Minne
Internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
4800 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
2 x 32 GB
Minnespor
4x SO-DIMM
Maksimalt internminne *
128 GB
Antall ledige interne minneutvidelsesplasser
2
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
2 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
2 TB
Antall SSD-er installert
1
SSD-kapasitet
2 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA RTX A4500
Diskret grafisk adapter hukommelse
16 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Antall diskrete grafikkadaptere
1
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Nettverksbygging
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall mini DisplayPorts
1
Antall Thunderbolt 4-porter
2
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Ytelse
Systemkort kretsoppsett
Intel WM690
Tastatur
Spesielle egenskaper
Roiskesuojattu
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Inngangsenhetsmodell
HP Premium -näppäimistö
Software
Forhåndsinnstallert programvare
Bing-søk for IE11; Kjøp Office; HP Hotkey-støtte; HP Noise Cancellation-programvare; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Innebygd støtte for Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP personvernsinnstillinger; HP QuickDrop; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020-programvare for Z-arbeidsstasjon; Tile™-program
Operativsystemprogramvare 04 *
Windows 11 Pro
Prosessor spesielle funksjoner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP høyttaler
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhetsverktøy
Absolute Persistence-modul; HP Device Access Manager; HP Godkjenning ved oppstart; HP Security Manager; Integrert smartkortleser; Master Boot Record-sikkerhet; Autentisering før oppstart; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Tamper Lock; Nano sikkerhetslåsspor; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core; Fysisk kameralukker
HP administrasjonsverktøy
HP Power Manager
HP programvare medfølger
Bing search for IE11; Buy Office; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; Native Miracast support; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile Application
HP-segment
Forretning
HP GTIN (EAN/UPC)
197029877574
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
8
Batterikapasitet *
95 Wh
Energihåndtering
AC-adapter energitap
230 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Power Delivery
Yes
Sikkerhet
Kabellåsport
Yes
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Bærekraftige teknologier og materialer
Halogenfattig; 40 % resirkulert plast fra forbruker; Bulkemballasje tilgjengelig; Ekstern strømforsyning 90 % effektivitet; Emballasjekartongen inni boksen er 100 % bærekraftig hentet og resirkulerbar; Utvendige bokser og bølgepapputer er 100 % bærekraftig hentet og resirkulerbare; Plast som ellers ville havnet i havet i høyttalerkabinett(er)
Vekt og dimensjoner
Bredde
363 mm
Dybde
250,6 mm
Høyde
28,6 mm
Vekt *
2,39 kg
Datainnpakking
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøyde
345 mm
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Antall høyttalere
2
Land Distributor
Suomi 1 distributor(s)