location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cb0765nd Intel® Pentium® Silver N6000 كرومبوك 35,6 سم (14") Touchscreen HD كامل 8 جيغابايت LPDDR4x-SDRAM 128 جيغابايت eMMC Wi-Fi 5 (802.11ac) نظام كروم او اس فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-cb0765nd
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
715X3EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786943423 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3073
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:18:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook x360 14b-cb0765nd Intel® Pentium® Silver N6000 كرومبوك 35,6 سم (14") Touchscreen HD كامل 8 جيغابايت LPDDR4x-SDRAM 128 جيغابايت eMMC Wi-Fi 5 (802.11ac) نظام كروم او اس فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم كرومبوك يمكن تحويله (طوي) فضة
  • - Intel® Pentium® Silver N6000 1,1 جيغاهرتز نوى المعالجات: 4
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") HD كامل 1920 x 1080 بيكسل IPS 16:9
  • - 8 جيغابايت LPDDR4x-SDRAM 2933 ميجا هرتز
  • - 128 جيغابايت eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) بلوتوث 5.0
  • - ليثيوم بوليمر 47 واط ساعي 11,25 ساعة 45 عرض
  • - نظام كروم او اس
أكثر>>>
Design
اسم اللون
Natural silver cover and keyboard frame, ash gray base
نوع المنتج *
كرومبوك
لون المنتج *
فضة
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
كل يوم
سنة المقدمة
2022
بلد المنشأ
الصين
الاسم التجاري الأصلي
HP
Display
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium® Silver
طراز المعالج *
N6000
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,3 جيغاهرتز
ترددات المعالج *
1,1 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
Memory
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
LPDDR4x-SDRAM
سرعة ساعة الذاكرة
2933 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
Storage
سعة التخزين الاجمالية *
128 جيغابايت
وسائط التخزين *
eMMC
ذاكرة فلاش
128 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
Graphics
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
Audio
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
Camera
آلة تصوير أمامية
Yes
نسق غشارة آلة التصوير الأمامية
720p
كاميرا أمامية نوع HD
عالي الوضوح
Network
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Realtec RTL8822CE
Network
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
بلوتوث
Yes
اصدار البلوتوث
5.0
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
Performance
رقائق اللوحة الرئيسية
Intel SoC
مقياس تسارع
Yes
جيروسكوب
Yes
Keyboard
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
تصميم لوحة المفاتيح
QWERTY
Software
نظام التشغيل المثبت *
نظام كروم او اس
Processor special features
تقنية انتل سبيدستيب المعززة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
No
انتل 64
Yes
حالات السكون
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
Brand-specific features
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
Battery
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
2
استطاعة البطارية (واط ساعي) *
47 واط ساعي
مدى حياة البطارية (القصوى)
11,25 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
190 غرام
Power
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
Security
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
Sustainability
الامتثال للاستدامة
Yes
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة
Weight & dimensions
العرض
326,3 ملم
العمق
219,6 ملم
الارتفاع
18,5 ملم
الوزن *
1,62 كيلو غرام
Packaging data
عرض التغليف
69 ملم
عمق التغليف
483 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,29 كيلو غرام
Packaging content
لوحة المفاتيح متضمنة
Yes
Other features
عدد مكبرات الصوت
2